EN
  • EN
  • DE

PT5101

Part No PT5101
Manufacturer Texas Instruments
Description 1 AMP POSITIVE STEP-DOWN INTEGRATED SWITCHING REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1240349-PT5101
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management, Test & Measurement, Medical, Automation & Process Control, Avionics
Ultra Librarian 3D Model Ultra Librarian PT5101 CAD Model

Description

The Texas Instruments PT5101 series is a line of high-performance, integrated power modules designed to meet the needs of a wide range of applications. These modules are part of TI's extensive portfolio of power management solutions, providing efficient and reliable power conversion in a compact, easy-to-use package.

Key Features

  • Output Voltage: The PT5101 series offers a fixed output voltage, making it suitable for applications requiring stable power supply.
  • High Efficiency: With an emphasis on energy efficiency, these modules boast a high conversion rate, minimizing power loss and heat generation.
  • Input Voltage Range: These power modules support a broad input voltage range, accommodating various power sources and ensuring versatility across different system designs.
  • Thermal Management: The series is designed with thermal protection features that safeguard the module from overheating, thereby extending its operational life.
  • Compact Size: The PT5101 modules are known for their compact footprint, which allows for easy integration into space-constrained applications without sacrificing performance.
  • Easy Integration: With minimal external components required, these power modules simplify the design process, enabling faster time-to-market for end products.

Applications

The PT5101 series is ideal for a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial systems
  • Networking hardware
  • Computing peripherals
  • Portable devices

Reliability and Support

Texas Instruments is renowned for its commitment to quality and reliability. The PT5101 series is backed by rigorous testing and validation to ensure it meets the high standards expected of TI products. Additionally, customers can benefit from TI's comprehensive technical support and resources, aiding in seamless integration and troubleshooting.

For more information on the PT5101 series power modules, including detailed specifications, application notes, and design resources, please visit the Texas Instruments website.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess