EN
  • EN
  • DE

PT5101N

Part No PT5101N
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 5V 5W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series PT5100
Package Tray
Product Status Obsolete
Type Linear Regulator Replacement
Number of Outputs 1
Voltage - Input (Min) 9V
Voltage - Input (Max) 38V
Voltage - Output 1 5V
Current - Output (Max) 1A
Power (Watts) 5 W
Applications ITE (Commercial)
Features OCP, OTP
Temperature Range - Operating -40°C ~ 85°C
Efficiency 90%
Mounting Type Through Hole
Package / Case 3-SIP Module
Size / Dimension 1.00" L x 0.38" W x 1.02" H (25.4mm x 9.7mm x 25.9mm)
Base Product Number PT5101
Standard Package 35 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 657663-PT5101N
Ultra Librarian 3D Model Ultra Librarian PT5101N CAD Model

Description

The Texas Instruments PT5101N is a highly efficient, integrated voltage regulator module designed for a wide range of applications. This power module is an excellent choice for designers looking for a reliable and compact power solution that can deliver a fixed output voltage of 5V with a maximum output current of 1A.

Key Features

  • Output Voltage: 5V fixed output, which is commonly used in digital circuits and microcontroller-based systems.
  • Output Current: Capable of delivering up to 1A, making it suitable for powering a variety of low-power devices and ICs.
  • High Efficiency: Designed with energy efficiency in mind, the PT5101N ensures minimal power loss and heat generation.
  • Easy Integration: The module comes in a SIP (Single In-line Package), allowing for easy installation on a PCB with minimal space requirements.
  • Thermal Protection: Features built-in thermal shutdown to prevent damage from overheating, enhancing the module's reliability and longevity.
  • Wide Input Voltage Range: Accepts input voltages from 7V to 25V, providing flexibility for various power supply configurations.

Applications

The PT5101N is versatile and can be used in multiple applications, such as:

  • Embedded systems
  • Microcontroller power supplies
  • Portable devices
  • Industrial controls
  • Telecommunications equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the PT5101N is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of both industrial and consumer applications.

Whether you are developing a new project or upgrading an existing one, the PT5101N from Texas Instruments is an excellent choice for a stable and efficient power supply. Its combination of features, efficiency, and ease of use make it a valuable component for any electronic system requiring a 5V power source.

You May Also Be Interested in

Eutech Microelectronics
Step-down type 340kHz Adjustable 3A 920mV~20V SOP-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2212
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Infineon Technologies
100kHz~700kHz Step-down type Adjustable 10A SSOP-14-EP-150mil Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.3284
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Advanced Analog Technology
100kHz~1MHz Boost Adjustable ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
XLSemi
150kHz Step-down type Adjustable 1.25V~20V 400mA SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2271
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
Microne
Buck Switching Regulator IC Adjustable 1 Output 2A SOT-23-6
Lowest to $0.0967

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.8636 $53.7272
5+ $22.0420 $110.2100
8+ $21.3532 $170.8256
10+ $20.6644 $206.6440
13+ $19.9755 $259.6815
17+ $17.9091 $304.4547
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 725 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess