EN
  • EN
  • DE

PT5821C

Part No PT5821C
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description REG 3.3V 16A 10.8/13.2VIN SMD / Module DC-DC 12VIN 1-OUT 3.3V 16A 18-Pin SIP Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series Excalibur PT5820
Packaging Tray
Part Status Obsolete(EOL)
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 10.8V
Voltage Input MAX 13.2V
Voltage - Output 1 3.3V
Current - Output (Maximum) 16A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, SCP
Operating Temperature Range -40°C ~ 85°C
Efficiency 90%
Mounting SMD
Package 18-SMD Module
Dimension 2.00" L x 1.19" W x 0.31" H (50.8mm x 30.2mm x 7.9mm)
Win Source Part Number 792663-PT5821C
Popularity Medium
Supply and Demand Status Limited
Family Name PT5821
Introduction Date August 23, 2002
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PT5821C CAD Model

Description

Introducing the Texas Instruments PT5821C Power Module

The Texas Instruments PT5821C is a highly integrated, high-performance power module designed for ease of use and flexibility in a wide range of applications. This compact module is part of Texas Instruments' extensive portfolio of power management solutions, engineered to meet the demanding requirements of today's electronic devices.

Key Features

  • Voltage Range: The PT5821C operates over a wide input voltage range, making it suitable for various applications from industrial to consumer electronics.
  • High Efficiency: With its advanced design, the module offers high efficiency, which helps to minimize heat generation and improve system reliability.
  • Adjustable Output: The output voltage is adjustable, providing design flexibility and compatibility with a variety of downstream components.
  • Integrated Inductor: The inclusion of an integrated inductor simplifies design and reduces external component count, helping to save space on the PCB.
  • Thermal Protection: Built-in thermal protection ensures that the module operates within safe temperature ranges, protecting both the module and the system from overheating.
  • Overcurrent Protection: The PT5821C includes overcurrent protection, enhancing system safety in the event of a fault condition.

Applications

The PT5821C is ideal for a variety of applications, including but not limited to:

  • Telecommunications Equipment
  • Industrial Controls
  • Networking Equipment
  • Computing Devices

Design Support

Texas Instruments provides comprehensive design support for the PT5821C, including technical documentation, reference designs, and simulation tools. This support helps designers to rapidly integrate the module into their designs and bring products to market faster.

Whether you are designing a sophisticated industrial system or a compact consumer device, the Texas Instruments PT5821C power module offers the performance, flexibility, and reliability you need to power your innovation.

You May Also Be Interested in

XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess