EN
  • EN
  • DE

PT5105N

Part No PT5105N
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 6.5V 6W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series PT5100
Package Tray
Product Status Obsolete
Type Linear Regulator Replacement
Number of Outputs 1
Voltage - Input (Min) 10.5V
Voltage - Input (Max) 38V
Voltage - Output 1 6.5V
Current - Output (Max) 1A
Power (Watts) 6 W
Applications ITE (Commercial)
Features OCP, OTP
Temperature Range - Operating -40°C ~ 85°C
Efficiency 90%
Mounting Type Through Hole
Package / Case 3-SIP Module
Size / Dimension 1.00" L x 0.38" W x 1.02" H (25.4mm x 9.7mm x 25.9mm)
Base Product Number PT5105
Standard Package 35 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 657666-PT5105N
Ultra Librarian 3D Model Ultra Librarian PT5105N CAD Model

Description

The Texas Instruments PT5105N is a high-performance, integrated power supply module designed for ease of use in a wide array of applications. This advanced module is part of TI's extensive lineup of power management solutions, offering both reliability and efficiency for designers and engineers.

Key Features

  • Output Voltage: The PT5105N provides a fixed output voltage of 5V, which is ideal for powering standard digital and analog circuits.
  • Output Current: It is capable of delivering up to 1A of output current, making it suitable for a range of moderate power requirements.
  • Input Voltage Range: The device operates over a wide input voltage range from 7V to 25V, allowing for flexibility in various power supply configurations.
  • High Efficiency: With its integrated switching regulator, the PT5105N achieves high efficiency, which is crucial for reducing heat generation and improving system reliability.
  • Thermal Protection: The module includes built-in thermal protection features to safeguard against overheating, further enhancing its reliability.
  • Easy Integration: The PT5105N comes in a convenient package that simplifies integration into existing designs, reducing development time and cost.

Applications

The PT5105N is versatile enough to be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Telecommunications equipment
  • Computer peripherals
  • Networking hardware

Quality and Support

Texas Instruments is known for its commitment to quality and the PT5105N is no exception. Customers can expect robust performance and reliability from this power module. Additionally, TI provides comprehensive technical support and documentation, ensuring that integrating the PT5105N into your project is as smooth as possible.

Whether you are working on a complex industrial system or a simple consumer electronic device, the Texas Instruments PT5105N power supply module is an excellent choice for your power management needs.

You May Also Be Interested in

Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess