EN
  • EN
  • DE

PBYR1035

Part No PBYR1035
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description 10 A 35 V Silicon Rectifier Diode TO-220AC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083967-PBYR1035
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PBYR1035 CAD Model

Description

Product Overview: NXP PBYR1035 Rectifier Diode

The NXP PBYR1035 is a robust and efficient rectifier diode, designed to meet the demands of high-performance power conversion and circuit protection. This component is well-suited for a variety of applications, including power supplies, inverters, and as a freewheeling diode in motor control circuits.

Key Features:

  • Low Forward Voltage Drop: The PBYR1035 offers a low forward voltage drop, which enhances the overall efficiency of the power circuit by minimizing power loss during the rectification process.
  • High Surge Current Capability: This diode is capable of handling high surge currents, making it ideal for applications where transient over-voltage protection is critical.
  • Versatile Reverse Voltage Range: With a reverse voltage range suitable for various applications, the PBYR1035 is a versatile choice for designers looking to standardize components across multiple designs.
  • Robust Thermal Performance: The diode's package is designed to optimize thermal performance, ensuring reliability and longevity even under high temperature operating conditions.

Electrical Specifications:

Parameter Value
Maximum Average Forward Current (IF(AV)) 10 A
Peak Repetitive Reverse Voltage (VRRM) 35 V
Maximum Forward Voltage Drop (VF) @ IF 0.44 V
Maximum Reverse Leakage Current (IR) @ VR 10 µA

Physical Attributes:

The PBYR1035 is housed in a compact and durable package, ensuring it can be easily integrated into a wide range of electronic assemblies. Its leads are designed for through-hole mounting, which is conducive to strong mechanical stability and ease of soldering.

Applications:

Due to its high efficiency and reliability, the NXP PBYR1035 is an excellent choice for:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Battery chargers
  • Automotive electrical systems
  • Motor control circuits
  • Power management systems

With its combination of performance and durability, the NXP PBYR1035 rectifier diode is an essential component for engineers looking to create reliable and efficient electronic designs.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Yageo
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
World Produts Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess