EN
  • EN
  • DE

TPSM63602V3RDHR

Part No TPSM63602V3RDHR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 3.6-V TO 36-V INPUT, 1-V TO 12-V / Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 2A 3V - 36V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series TPSM
Package Tape & Reel
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 36V
Voltage - Output 1 3.3V
Voltage - Output 2 -
Voltage - Output 3 -
Voltage - Output 4 -
Current - Output (Max) 2A
Applications ITE (Commercial)
Features Adjustable Output, Remote On/Off, Standby Output
Temperature Range - Operating -40°C ~ 125°C
Efficiency 94.1%
Mounting Type Surface Mount
Package / Case 30-PowerQFN Module
Size / Dimension 0.16" L x 0.24" W x 0.07" H (4.0mm x 6.0mm x 1.9mm)
Supplier Device Package 30-B0QFN (4x6)
Control Features Enable, Active High
Approval Agency -
Standard Number -
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1354018-TPSM63602V3RDHR
Ultra Librarian 3D Model Ultra Librarian TPSM63602V3RDHR CAD Model

Description

The TPSM63602V3RDHR is a cutting-edge, integrated power module from Texas Instruments, designed to deliver high efficiency and reliability for a broad range of applications. This power solution is a testament to Texas Instruments' commitment to providing innovative and compact power management solutions to meet the evolving needs of modern electronic systems.

Key Features

  • Output Voltage Range: The module provides a flexible output voltage range, making it suitable for various applications.
  • High Efficiency: With its advanced design, the TPSM63602V3RDHR offers high efficiency, which helps in reducing power losses and improving system performance.
  • Compact Footprint: The device comes in a small form factor, which is ideal for space-constrained applications.
  • Thermal Performance: Excellent thermal performance is ensured, thanks to the module's design and materials, which help in maintaining optimal operating temperatures.
  • Integrated Inductor: The inclusion of an integrated inductor simplifies design and reduces external component count, resulting in a more compact and reliable power solution.

Applications

The versatility of the TPSM63602V3RDHR makes it an excellent choice for a wide range of applications, including but not limited to:

  • Telecommunications equipment
  • Networking devices
  • Industrial systems
  • Portable electronics
  • Medical devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the TPSM63602V3RDHR is no exception. The module is designed to meet strict industry standards, ensuring high reliability and performance in even the most demanding situations.

Technical Specifications

Parameter Value
Input Voltage Specified Range
Output Voltage Adjustable Range
Output Current Maximum Rating
Package VQFN
Operating Temperature Specified Range

For detailed specifications and application notes, customers are encouraged to refer to the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7497 $58.9988
9+ $12.1024 $108.9216
13+ $11.7242 $152.4146
18+ $11.3460 $204.2280
23+ $10.9678 $252.2594
31+ $9.8332 $304.8292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess