EN
  • EN
  • DE

SKKH27/16E

Part No SKKH27/16E
Manufacturer Semikron
Description Thyristor / Diode Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semikron
Win Source Part Number 1250373-SKKH27/16E
Manufacturer Homepage www.semikron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKKH27/16E CAD Model

Description

The SKKH27/16E is a thyristor/diode module manufactured by Semikron. It is designed for applications requiring controlled rectification and switching of AC power. This module is commonly used in phase control rectifiers, soft starters, and other power control applications. The SKKH27/16E offers robust performance and reliable operation in demanding industrial environments.

Applications

  • Phase Control Rectifiers: Used in phase control rectifiers for variable DC voltage output.
  • Soft Starters: Employed in soft starters for controlling the starting current of AC motors.
  • AC Voltage Regulators: Integrated into AC voltage regulators for maintaining a stable AC voltage output.
  • Welding Power Supplies: Used in welding power supplies for controlling the welding current.
  • Battery Chargers: Utilized in heavy duty battery charging systems.

Features

  • Thyristor/Diode Configuration: Combines a thyristor and a diode in a single module.
  • High Voltage and Current Capability: Supports high voltage and current levels for demanding applications.
  • Isolated Baseplate: Provides electrical isolation between the module and the mounting surface.
  • Robust Construction: Designed for reliable operation in harsh environments.
  • Standard Package: Available in a standard package for easy mounting and integration.

Benefits

  • Precise Power Control: Enables precise control of AC power for various applications.
  • Reliable Operation: Robust construction and high voltage/current capability ensure reliable operation.
  • Simplified Design: Integrated module simplifies circuit design and reduces component count.
  • Easy Mounting: Standard package allows for easy mounting and integration.
  • Enhanced Safety: Isolated baseplate provides electrical isolation for safety.

Additional Details

The SKKH27/16E typically comes in a Semipack 1 or similar module package with an isolated baseplate. Key specifications include a repetitive peak reverse voltage (VRRM) of 1600V, an average forward current (ITAV) of 27A, and a surge current (ITSM) of 560A. The operating junction temperature range is typically from -40°C to +125°C. The specific datasheet from Semikron provides detailed electrical characteristics, thermal resistance values, and package dimensions. It is crucial to follow the manufacturer's recommendations for mounting and cooling to ensure optimal performance and reliability.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess