The PT6654B is a high-performance, adjustable step-down power module from Texas Instruments, renowned for its reliability and efficiency in a wide range of applications. This power module is designed to meet the rigorous demands of today's advanced electronic devices, providing a compact and efficient power management solution.
Key Features
- Adjustable Output Voltage: The PT6654B offers an adjustable output voltage range, making it highly versatile and suitable for various applications that require different voltage levels.
- High Efficiency: With its integrated switching regulator, the PT6654B achieves high efficiency, which helps in reducing power loss and improving system performance.
- Integrated Heat Sink: The module comes with an integrated heat sink to provide excellent thermal management, ensuring reliable operation even under high power conditions.
- Easy Integration: The compact size and minimal external component requirements make the PT6654B easy to integrate into a wide array of circuit designs.
Applications
The PT6654B is suitable for a variety of applications, including:
- Telecommunications equipment
- Industrial systems
- Networking hardware
- Portable devices
- Computing devices
Technical Specifications
Parameter
Value
Input Voltage Range
7V to 36V
Output Voltage Range
Adjustable from 1.3V to 16V
Output Current
Up to 5A
Efficiency
Up to 90%
Operating Temperature
-40°C to +85°C
For more detailed information and technical support, customers are encouraged to visit the official Texas Instruments website or contact their support team. The PT6654B is not only a testament to Texas Instruments' commitment to quality but also an ideal choice for designers looking for a robust and flexible power solution.