EN
  • EN
  • DE

PT7711C

Part No PT7711C
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC DC CONVERTER 1.3-3.5V 20A / Non-Isolated PoL Module DC DC Converter 1 Output 1.3 ~ 3.5V 20A 4.5V - 5.5V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series Excalibur™ PT7711
Package Tray
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 1.3 ~ 3.5V
Current - Output (Max) 20A
Applications ITE (Commercial)
Features Remote On/Off, OCP
Temperature Range - Operating -40°C ~ 85°C
Efficiency 90%
Mounting SMD (SMT)
Package / Case 27-SMD Module
Dimension 3.00" L x 1.19" W x 0.50" H (76.2mm x 30.2mm x 12.7mm)
Control Features Enable, Active High
Base Product Number PT7711
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names PT7711C-NDR,-PT7711C-NDR,2156-PT7711C-TI,TEXTISPT7711C
Standard Package 10
Win Source Part Number 963886-PT7711C
Ultra Librarian 3D Model Ultra Librarian PT7711C CAD Model

Description

The PT7711C is a highly efficient, space-saving power module from the renowned manufacturer Texas Instruments. This module is designed to meet the rigorous power demands of modern electronic applications, providing a reliable and compact power management solution.

Key Features

  • High Efficiency: The PT7711C boasts an impressive efficiency rating, which helps to reduce power loss and improve overall system performance.
  • Adjustable Output Voltage: This module offers an adjustable output voltage range, giving designers the flexibility to use it in a variety of applications.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power sources and ensuring compatibility with diverse system designs.
  • Thermal Protection: With built-in thermal protection, the PT7711C automatically shuts down in the event of overheating, safeguarding your system against thermal damage.
  • Small Footprint: The compact size of the PT7711C makes it an ideal choice for space-constrained applications, without compromising on power or efficiency.

Applications

The PT7711C is suitable for a wide array of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial systems
  • Networking hardware
  • Server and storage units
  • Portable and battery-powered devices

Technical Specifications

Parameter Value
Input Voltage Range 10.8V to 13.2V
Output Voltage Range Adjustable
Efficiency Up to 90%
Operating Temperature -40°C to 85°C

With the PT7711C, Texas Instruments continues to demonstrate its commitment to providing high-quality power management solutions that cater to the evolving needs of modern electronics. For more information or to purchase the PT7711C, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $14.6121
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Need more? Email Us
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $2.8778
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $13.1381
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $5.7357
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Linear Technology
IC REG DL BUCK/LINEAR 10MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess