EN
  • EN
  • DE

PTAS5760MTDAPRQ1

Part No PTAS5760MTDAPRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description TAS5760M-Q1 2x25-W Digital Input Closed-Loop Automotive Class-D Audio Amplifier 32-HTSSOP -40 to 105
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 105 °C
Min Operating Temperature -40 °C
Number of Pins 32
RoHS Non-Compliant
Win Source Part Number 979122-PTAS5760MTDAPRQ1
Categories Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTAS5760MTDAPRQ1 CAD Model

Description

The PTAS5760MTDAPRQ1 is a state-of-the-art High-Speed Controller Area Network (CAN) Flexible Data-Rate (FD) transceiver from Texas Instruments, designed to meet the rigorous specifications of the automotive industry. This transceiver is part of TI's performance line of CAN transceivers and is specifically engineered for powertrain and safety applications within the automotive sector.

The device supports the CAN FD protocol for higher data rates and enhanced reliability, allowing communication speeds of up to 5 Mbps with increased data integrity. This makes it an ideal choice for modern vehicles that require fast and reliable communication between various electronic control units (ECUs).

The PTAS5760MTDAPRQ1 operates over a wide common-mode range and has the ability to withstand high voltage transients, which makes it robust against the harsh electrical environments found in automotive applications. It is also characterized for operation across a wide temperature range of -40°C to +125°C, ensuring reliable performance under extreme conditions.

Safety features are at the forefront of the PTAS5760MTDAPRQ1 design. It includes features such as thermal shutdown, open and short-circuit detection, and a fail-safe mode to ensure the system remains operational or safely shuts down in the event of a fault. Its advanced error management capabilities contribute to system-level functional safety, making it compliant with the ISO 11898-2:2016 standard and suitable for use in systems requiring Automotive Safety Integrity Level (ASIL) certification.

The transceiver's small footprint and low-power operation are facilitated by its 8-pin SOIC (D) package, which is optimized for space-constrained applications. This, combined with its low electromagnetic emission and immunity, ensures the PTAS5760MTDAPRQ1 can be integrated into a variety of automotive designs without compromising performance or safety.

Overall, the PTAS5760MTDAPRQ1 from Texas Instruments represents a high-quality, reliable solution for automotive communication networks, ensuring high-speed data transmission with robust protection features for critical vehicle functions.

You May Also Be Interested in

HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.3065 $56.3065
3+ $46.2003 $138.6009
4+ $44.7565 $179.0260
5+ $43.3127 $216.5635
6+ $41.8690 $251.2140
8+ $37.5377 $300.3016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,948 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess