EN
  • EN
  • DE

PTB48520WAH

Part No PTB48520WAH
Manufacturer Texas Instruments
Catalog OEM Souring
Description Isolated DC/DC Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1469121-PTB48520WAH
Manufacturer Texas Instruments
Package Tray
Product Status Not For New Designs
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 36V
Voltage - Input (Max) 75V
Voltage - Output 1 1.8 ~ 3.6 V
Current - Output (Max) 25A
Power (Watts) 90W
Voltage - Isolation 1.5kV
Applications ITE (Commercial)
Operating Temperature -40°C ~ 85°C
Efficiency 91%
Grade -
Mounting Type Through Hole
Package / Case 10-DIP Module
Size / Dimension 2.22" L x 1.45" W x 0.47" H (56.4mm x 36.8mm x 12.0mm)
Ultra Librarian 3D Model Ultra Librarian PTB48520WAH CAD Model

Description

The PTB48520WAH, a product by Texas Instruments, is a cutting-edge, high-performance Isolated DC/DC Converter designed to meet the rigorous demands of industrial and telecom applications. This component exemplifies the advanced engineering required to convert and isolate power in complex systems. With its ability to efficiently handle a wide input voltage range, the PTB48520WAH is particularly well-suited for environments with variable power supplies, ensuring the reliable operation of critical systems regardless of input fluctuations. It features a high isolation voltage, which protects sensitive electronic equipment from high voltage transients, making it an ideal choice for safety-critical applications. The high efficiency and thermal management of this converter mitigate the challenges associated with heat in densely packed electronic enclosures. The PTB48520WAH's robust design, combined with its superior performance, makes it a key component in ensuring the reliability and longevity of essential systems in the industrial and telecommunications sectors.

You May Also Be Interested in

Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB QFN Ind
Need more? Email Us
Renesas Electronics America
MCU
Lowest to $80.3487
Silicon Labs
IC RF TxRx+ MCU 32bit 80NHz SoC
Lowest to $10.9714
STMicroelectronics
MCU F103 Arm Cortex-M3 32KB LQFP-48
Lowest to $5.8620
Microchip Technology
8bit MicroController
Lowest to $18.7687
Microchip Technology
16-bit MicroControllers MCU 16 Bit MCU, 32KB Flash, 4KB RAM, 60 MHz
Need more? Email Us
Microchip Technology
8bit MicroController
Lowest to $11.7200
STMicroelectronics
MCU F103 Arm Cortex-M3 32KB LQFP-64
Lowest to $7.2548
Microchip Technology
IC 16bit Single Chip Ethernet Controller
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess