EN
  • EN
  • DE

PTB48540BAH

Part No PTB48540BAH
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 3.3V 10W / Isolated PoE Module DC DC Converter 1 Output 3.3V 3A 36V - 57V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series PTB48540 (10W)
Package Tray
Product Status Not For New Designs
Type Isolated PoE Module
Number of Outputs 1
Voltage - Input (Min) 36V
Voltage - Input (Max) 57V
Voltage - Output 1 3.3V
Current - Output (Max) 3A
Power (Watts) 10 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 79%
Mounting Type Through Hole
Package / Case 13-DIP Module
Base Product Number PTB48540
Standard Package 12 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 657804-PTB48540BAH
Ultra Librarian 3D Model Ultra Librarian PTB48540BAH CAD Model

Description

The PTB48540BAH is a high-performance, isolated power module from Texas Instruments, designed to deliver exceptional efficiency and reliability for a wide range of applications. This advanced power solution is ideal for telecommunications, industrial, and test equipment, where stable and isolated power is a necessity.

Key Features

  • Wide Input Range: The PTB48540BAH operates over a broad input voltage range, accommodating various supply levels and ensuring versatility across different system designs.
  • Isolated Output: With its isolated output, this module provides excellent noise immunity and reduces the risk of ground loops, which can be critical in sensitive electronic applications.
  • High Efficiency: Engineered for maximum performance, the PTB48540BAH offers high efficiency, minimizing energy loss and heat generation, thereby extending the life of the product and the systems in which it is used.
  • Adjustable Output Voltage: Users can easily adjust the output voltage to meet specific requirements, providing flexibility and making it suitable for a wide array of applications.
  • Overcurrent Protection: The built-in overcurrent protection safeguards the module and the connected load from damage due to excessive current flow.
  • Thermal Shutdown: An integrated thermal shutdown feature ensures the module operates within safe temperature limits, preventing overheating and potential system failures.

Applications

  • Telecommunications Equipment
  • Industrial Controls
  • Test and Measurement Systems
  • Networking Hardware

Product Specifications

Parameter Value
Input Voltage Range 36V to 75V
Output Voltage Adjustable
Efficiency High
Isolation Yes
Protection Features Overcurrent, Thermal Shutdown

With its robust construction and comprehensive protection features, the PTB48540BAH from Texas Instruments stands out as a top-tier power module for demanding environments. Its flexibility and efficiency make it a valuable component for any system requiring reliable isolated power.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess