EN
  • EN
  • DE

PTB78560BAH

Part No PTB78560BAH
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1.8-3.6V 30W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Features Isolated Module DC DC Converter Output 1.8 ~ 3.6V - - 8A 18V - 60V Input
Manufacturer Texas Instruments
Series PTB78560 (30W)
Package Tray
Part Status Not For New Designs
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 11-DIP Module
Family Name PTB78560
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number 296-20360, PTB78560BAH-NDR, -296-20360-ND, -PTB78560BAH-NDR, PTB78560BAH-ND, 296-20360-NDR, -296-20360
Quantity per package 12
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931053-PTB78560BAH
Ultra Librarian 3D Model Ultra Librarian PTB78560BAH CAD Model

Description

The PTB78560BAH is a high-performance power module from the renowned semiconductor manufacturer, Texas Instruments. This advanced power solution is designed to cater to a wide array of applications, including telecommunications, industrial systems, and networking equipment, where reliable and efficient power conversion is critical.

At the heart of the PTB78560BAH is an integrated switching regulator that provides a fixed output voltage with an input voltage range that makes it versatile for multiple applications. The module boasts a high efficiency and excellent thermal performance, which is essential for maintaining system reliability and longevity.

Key Features:

  • Input Voltage Range: The PTB78560BAH supports a broad input voltage range, accommodating various power supply requirements and ensuring compatibility with diverse system architectures.
  • Output Voltage: It delivers a stable and precise output voltage, which is crucial for sensitive electronic components that require consistent power for optimal performance.
  • High Efficiency: With its high-efficiency operation, this power module minimizes energy loss, thereby reducing heat generation and contributing to a more sustainable energy footprint.
  • Thermal Management: The PTB78560BAH is designed with superior thermal management in mind, featuring a robust package that dissipates heat effectively, thus safeguarding against overheating.
  • Compact Design: Its compact form factor allows for easy integration into space-constrained applications without compromising on power or efficiency.
  • Quality and Reliability: As with all Texas Instruments products, the PTB78560BAH is manufactured to the highest quality standards, ensuring reliability and performance consistency over its operational lifespan.

Applications:

  • Telecommunications Equipment
  • Industrial Systems
  • Networking Hardware
  • Server and Storage Platforms
  • Embedded Systems

In summary, the PTB78560BAH from Texas Instruments stands as a testament to the company's commitment to providing advanced power management solutions that meet the evolving needs of modern electronics. With its robust feature set and reliable performance, this power module is an excellent choice for designers and engineers looking to enhance their systems with a dependable power source.

You May Also Be Interested in

XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess