EN
  • EN
  • DE
  • IT

PTH03030WAST

Part No PTH03030WAST
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.8-2.5V 75W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series PTH03030W
Package Tape & Reel
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.95V
Voltage - Input (Max) 3.65V
Voltage - Output 1 0.8 ~ 2.5V
Current - Output (Max) 30A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 93%
Mounting Type Surface Mount
Package / Case 13-SMD Module
Size / Dimension 1.37" L x 1.12" W x 0.38" H (34.8mm x 28.5mm x 9.6mm)
Base Product Number PTH03
Standard Package 200 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 657870-PTH03030WAST
Ultra Librarian 3D Model Ultra Librarian PTH03030WAST CAD Model

Description

The PTH03030WAST is a high-performance, non-isolated module power converter from Texas Instruments (TI). Known for its exceptional efficiency and flexibility, this power module is part of TI's renowned PTH series, catering to a wide range of applications requiring a regulated power supply.

Key Features

  • Wide Input Voltage Range: The PTH03030WAST operates on a broad input voltage range from 3.0V to 3.6V, making it suitable for various low-voltage applications.
  • Adjustable Output Voltage: This module provides an adjustable output voltage from 0.8V to 2.5V, which can be set using a single external resistor, offering great flexibility for different circuit requirements.
  • High Efficiency: With an efficiency up to 90%, the PTH03030WAST ensures minimal power loss and is ideal for energy-sensitive designs.
  • Power Density: The module boasts a high power density, providing a significant amount of power in a compact footprint, which is beneficial for space-constrained applications.
  • Thermal Performance: Enhanced thermal performance is achieved through the use of advanced packaging, which also contributes to its reliability and longevity.
  • Output Current: It is capable of delivering up to 3A of output current, which is sufficient for a wide range of electronic devices and systems.

Applications

The PTH03030WAST is versatile and can be used in various applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware such as switches and routers
  • Industrial systems
  • Test equipment
  • Portable devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable products. The PTH03030WAST is no exception, as it is designed to meet the stringent requirements of industrial and commercial applications. With built-in features such as over-temperature protection, under-voltage lockout, and output over-current protection, the PTH03030WAST ensures safe operation under various conditions.

Conclusion

In summary, the PTH03030WAST from Texas Instruments is a robust, efficient, and flexible power solution that can cater to a vast array of power needs in modern electronic systems. Its compact design, combined with its high efficiency and reliability, makes it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Need more? Email Us
Microne
180kHz Boost Fixed 3V 400mA SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.0874
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
XLSemi
180kHz Step-down type Adjustable 1.25V~32V 5A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5385
Zilltek
Step-down type 500kHz Adjustable 800mV~15V 3A TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
XLSemi
150kHz Step-down type Fixed 12V 2A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1777

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7383 $56.2149
7+ $15.3751 $107.6257
11+ $14.8946 $163.8406
14+ $14.4141 $201.7974
18+ $13.9337 $250.8066
25+ $12.4922 $312.3050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess