EN
  • EN
  • DE
  • IT

PTH04000WAST

Part No PTH04000WAST
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.9-3.6V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series PTH04000W
Package Tape & Reel
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.9 ~ 3.6V
Current - Output (Max) 3A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 92%
Mounting Type Surface Mount
Package / Case 6-SMD Module
Size / Dimension 0.75" L x 0.50" W x 0.36" H (19.1mm x 12.7mm x 9.1mm)
Base Product Number PTH04000
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 657881-PTH04000WAST
Ultra Librarian 3D Model Ultra Librarian PTH04000WAST CAD Model

Description

The PTH04000WAST is a high-performance, non-isolated power module from the renowned semiconductor manufacturer Texas Instruments (TI). This advanced power solution is designed to deliver exceptional efficiency and flexibility, making it an ideal choice for a wide range of applications, including telecommunications, computing, and industrial systems.

Key Features

  • Wide Input Voltage Range: The PTH04000WAST operates over a broad input voltage range from 2.95 V to 5.5 V, allowing for versatile power management across various systems.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8 V to 3.6 V using a single external resistor, providing the flexibility needed for different load requirements.
  • High Efficiency: With an efficiency of up to 90%, this power module ensures minimal power loss and heat generation, contributing to the overall reliability and longevity of the system.
  • Output Current: The PTH04000WAST can deliver up to 6 A of output current, catering to high-power applications and devices with demanding energy needs.
  • Thermal Protection: Integrated over-temperature protection safeguards the module and the system from potential damage due to excessive heat.
  • On/Off Inhibit: The module includes an on/off inhibit control, allowing for easy power sequencing and management.
  • Low Profile: The compact, low-profile design with a height of only 2.35 mm makes it suitable for space-constrained applications.

Applications

The PTH04000WAST is an excellent choice for a variety of applications that require a compact, efficient, and reliable power source. It is particularly well-suited for:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Servers and data storage systems
  • Industrial controls and automation systems
  • Test and measurement equipment

With its robust design and TI's commitment to quality, the PTH04000WAST power module is a dependable choice for engineers and designers looking to enhance the performance and efficiency of their power systems.

You May Also Be Interested in

ABB Embedded Power
DC DC CONVERTER 3.3V 2.5V 50W
Lowest to $85.5022
MPS Industries, Inc.
2.75V TO 6V, 2A, ULTRA-SMALL POW
Lowest to $4.6921
Vicor Corporation
DC DC CONVERTER 12V 100W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 12V 100W
Need more? Email Us
Renesas Electronics America
ZL9117MIRZ-T
Need more? Email Us
Panasonic
DC DC CONVERTER 28V
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 24V 500W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 5V 150W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 12V 400W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess