EN
  • EN
  • DE

PTH04040WAZ

Part No PTH04040WAZ
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.8-2.5V 60A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series PTH04040W
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.95V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.8 ~ 2.5V
Current - Output (Max) 60A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 93%
Mounting Type Surface Mount
Package / Case 20-SMD Module
Size / Dimension 2.05" L x 1.05" W x 0.38" H (52.1mm x 26.7mm x 9.7mm)
Base Product Number PTH04040
Standard Package 12 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 657885-PTH04040WAZ
Ultra Librarian 3D Model Ultra Librarian PTH04040WAZ CAD Model

Description

Product Overview: Texas Instruments PTH04040WAZ

The Texas Instruments PTH04040WAZ is a highly efficient, non-isolated power module that is part of TI's extensive range of power management solutions. This compact module is designed to deliver exceptional performance for a wide array of applications, including but not limited to telecommunications, computing, and industrial systems.

Key Features

  • Adjustable Output Voltage: The PTH04040WAZ offers an adjustable output voltage range from 0.8V to 5.5V, which allows for high flexibility in design and application to meet various system voltage requirements.
  • High Efficiency: With an efficiency of up to 95%, this power module ensures minimal power loss and heat generation, thereby enhancing system reliability and performance.
  • Wide Input Voltage Range: The device can operate with an input voltage range of 2.95V to 5.5V, making it suitable for a variety of power sources and systems.
  • Output Current: It is capable of delivering up to 6A of output current, which makes it a robust option for powering demanding circuitry.
  • Power Good Output: The inclusion of a 'power good' output signal provides a simple way to monitor the status of the power supply, ensuring proper system function.
  • On/Off Inhibit: Users can control the power module with an on/off inhibit feature, which adds an extra layer of power management and conservation.

Applications

The PTH04040WAZ is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Telecommunications Equipment
  • Networking Hardware such as Routers and Switches
  • Servers and Storage Systems
  • Industrial Controls and Automation Systems
  • Portable and Battery-Powered Equipment

Design and Integration

Featuring a small form factor, the PTH04040WAZ is easy to integrate into existing designs, saving space on the PCB. Its solderable copper lead frame makes it suitable for high-volume manufacturing processes. The module also includes built-in over-temperature and over-current protection, enhancing the safety and durability of the end application.

Quality and Reliability

As with all Texas Instruments products, the PTH04040WAZ is manufactured to high standards, ensuring both quality and reliability for critical applications. This power module is a testament to TI's commitment to providing advanced, efficient, and durable power solutions.

You May Also Be Interested in

XP Power
DC DC CONVERTER +/-15V 1W
Lowest to $12.1764
XP Power
DC DC CONVERTER +/-5V 2W
Lowest to $16.9218
Burr-Brown (TI)
DC DC CONVERTER 15V 1W
Lowest to $8.4049
ABB Embedded Power
DC DC CONVERTER 0.8-5.5V 88W
Lowest to $55.7142
Analog Devices Inc.
DUAL 40VIN, 3A SILENT SWITCR UMO
Lowest to $22.7263
Pololu Corporation
DC DC CONVERTER 3.3V 3.2W
Need more? Email Us
Pololu Corporation
DC DC CONVERTER 9-30V 120W
Lowest to $0.0508
XP Power
DC DC CONVERTER +/-5V 2W
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 5V 300W
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.1318 $79.1318
2+ $64.9286 $129.8572
3+ $62.8996 $188.6988
4+ $60.8706 $243.4824
5+ $58.8416 $294.2080
6+ $52.7545 $316.5270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,036 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess