EN
  • EN
  • DE

PTH04T221WAS

Part No PTH04T221WAS
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.69-3.6V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 7 Weeks
Features Non-Isolated PoL Module DC DC Converter Output 0.69 ~ 3.6V - - 16A 2.2V - 5.5V Input
Manufacturer Texas Instruments
Series PTH04T221W
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 11-SMD Module
Family Name PTH04
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number -PTH04T221WAS-NDR, -296-21788, -296-21788-ND, 296-21788, 296-21788-NDR
Quantity per package 42
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931069-PTH04T221WAS
Ultra Librarian 3D Model Ultra Librarian PTH04T221WAS CAD Model

Description

The PTH04T221WAS is a high-performance, adjustable, non-isolated module with a single output integrated power solution from Texas Instruments (TI). This state-of-the-art power module is designed to meet the needs of a wide range of applications, particularly in the telecommunications, networking, and industrial markets, where efficiency, reliability, and compactness are critical.

Key Features

  • Wide Input Voltage Range: The PTH04T221WAS operates over an input voltage range of 2.95 V to 3.65 V, making it versatile for various low-voltage applications.
  • High Output Current: This module can deliver up to 10 A of output current, which is ideal for powering high-performance digital ICs such as ASICs, FPGAs, DSPs, and microprocessors.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.7 V to 2.0 V, allowing precise voltage regulation tailored to specific circuit requirements.
  • High Efficiency: With an efficiency of up to 95%, the PTH04T221WAS minimizes power loss and heat dissipation, enhancing system performance and reliability.
  • Fast Transient Response: The module's excellent transient response ensures stable operation during rapid load changes, which is crucial for sensitive electronic equipment.
  • Thermal Performance: Enhanced thermal performance is achieved through the use of a low-profile, thermally enhanced package that facilitates heat dissipation.

Applications

The PTH04T221WAS is suitable for a variety of applications, including:

  • Telecommunications infrastructure
  • Networking equipment such as routers and switches
  • Industrial and test equipment
  • Computing and storage systems

Product Benefits

With its compact size and high-performance features, the PTH04T221WAS offers designers a reliable and efficient power management solution that can be easily integrated into existing and new designs. Its advanced specifications ensure that it can meet the stringent requirements of modern electronic systems, reducing design complexity and time to market.

You May Also Be Interested in

Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.9105
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.5381 $81.0762
4+ $33.2620 $133.0480
5+ $32.2226 $161.1130
7+ $31.1831 $218.2817
9+ $30.1437 $271.2933
12+ $27.0254 $324.3048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess