EN
  • EN
  • DE

PTH04T260WAZT

Part No PTH04T260WAZT
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.69-3.6V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201787-PTH04T260WAZT
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Power Supplies - Board Mount DC DC Converters
Series PTH04T260W
Package Tape & Reel (TR)
Product Status Active
Type Non-Isolated PoL Module
Voltage - Output 1 0.69 ~ 3.6V
Applications ITE (Commercial)
Ultra Librarian 3D Model Ultra Librarian PTH04T260WAZT CAD Model

Description

Product Overview - PTH04T260WAZT

The PTH04T260WAZT is a state-of-the-art power module from Texas Instruments, designed to deliver exceptional performance and reliability for a wide range of applications. This compact and efficient module is part of the PTH series, which is renowned for its advanced power management technology.

Key Features

  • Wide Input Voltage Range: The module operates on a broad input voltage range of 2.95V to 3.65V, making it versatile for various power supply scenarios.
  • High Output Current: It can deliver an impressive output current of up to 6A, suitable for high-power applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.7V to 2V, allowing for flexible use across different voltage requirements.
  • High Efficiency: With an efficiency rating of up to 95%, this module ensures minimal power loss and heat generation.
  • Thermal Management: The PTH04T260WAZT comes with an integrated heat spreader that aids in effective thermal dissipation.
  • Power Good Output: The module includes a 'power good' output feature for easy sequencing and monitoring of the power system.
  • Pre-Biased Startup: It supports pre-biased startup, ensuring safe and reliable operation when interfacing with other power sources.

Applications

The PTH04T260WAZT is ideal for a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Servers and storage systems
  • Industrial controls
  • Test and measurement devices

Quality and Reliability

As with all Texas Instruments products, the PTH04T260WAZT is manufactured to the highest quality standards, ensuring reliable operation even in the most demanding conditions. It is RoHS compliant and designed to meet rigorous industry standards for performance and durability.

Conclusion

The PTH04T260WAZT from Texas Instruments is a powerful, efficient, and versatile power module that offers advanced features for modern electronic systems. Its robust design and flexible voltage options make it an excellent choice for engineers looking to optimize their power management solutions.

You May Also Be Interested in

XLSemi
180kHz Step-down type Adjustable 1.25V~32V 5A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5385
XLSemi
150kHz Step-down type Adjustable 1.25V~20V 400mA SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2271
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Need more? Email Us
XLSemi
52kHz Step-down type Fixed 12V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5239
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
FITIPOWER
Buck Switching Regulator IC Adjustable 0.6V~8V 2A SOT-23-6
Lowest to $0.0853
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess