EN
  • EN
  • DE

PTH12000LAS

Part No PTH12000LAS
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 6-A, 12-V Input Non-Isolated Wide-Output Adjust Power Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PTH12000
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 10.8V
Voltage Input MAX 13.2V
Voltage - Output 1 0.8 ~ 1.8 V
Current - Output (Maximum) 6A
Applications ITE (Commercial)
Features OCP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 87%
Mounting SMD
Package 5-SMD Module
Size 0.75" L x 0.50" W x 0.36" H (19.1mm x 12.7mm x 9.1mm)
Win Source Part Number 1240619-PTH12000LAS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PTH12000
Introduction Date May 01, 2003
ECCN EAR99
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PTH12000LAS CAD Model

Description

The PTH12000LAS is a high-performance, non-isolated module from Texas Instruments, designed to meet a wide range of power requirements in various applications. This module is part of TI's extensive range of power management solutions, offering an efficient and compact way to deliver regulated power across a system.

Key Features

  • Wide Input Voltage Range: The PTH12000LAS operates over a broad input voltage range, accommodating various power sources and ensuring versatility across different applications.
  • Adjustable Output Voltage: It provides an adjustable output voltage, which can be fine-tuned to meet the specific needs of the target circuitry.
  • High Efficiency: With its advanced design, the module offers high efficiency, minimizing power loss and heat generation, which is crucial for maintaining system reliability.
  • Compact Footprint: The module's small form factor makes it an ideal choice for space-constrained applications, allowing for more efficient use of board space.
  • Thermal Protection: It includes thermal protection features to safeguard against overheating, further enhancing the product's reliability and longevity.

Applications

The versatile nature of the PTH12000LAS makes it suitable for a wide array of applications, including:

  • Telecommunications equipment
  • Industrial systems
  • Computing infrastructure
  • Networking hardware
  • Test and measurement devices

Product Specifications

Parameter Value
Input Voltage Range 10.8V to 13.2V
Output Voltage Range 0.9V to 5.5V
Efficiency Up to 95%
Operating Temperature -40°C to 85°C
Package Through-hole

For engineers and designers looking for a robust, flexible, and efficient power solution, the PTH12000LAS module from Texas Instruments is an excellent choice, offering a blend of performance, reliability, and convenience.

You May Also Be Interested in

Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2023 $51.6069
8+ $14.1147 $112.9176
11+ $13.6736 $150.4096
16+ $13.2325 $211.7200
20+ $12.7914 $255.8280
27+ $11.4682 $309.6414
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess