EN
  • EN
  • DE

PIC16F1508-I/P

Part No PIC16F1508-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-PDIP
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 12x10b; D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 20-DIP (0.300", 7.62mm)
Case / Package 20-PDIP
Family Name PIC16F1508
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 22
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889428-PIC16F1508-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16F1508-I/P CAD Model

Description

Microchip Technology's PIC16F1508-I/P Microcontroller

The PIC16F1508-I/P is a high-performance, 8-bit microcontroller from Microchip Technology, designed to cater to a wide array of applications ranging from consumer electronics to industrial control systems. This versatile MCU is housed in a 20-pin PDIP (Plastic Dual In-line Package), making it suitable for prototyping as well as for volume production.

At the heart of the PIC16F1508-I/P lies a powerful PIC architecture that can operate at a maximum frequency of 20 MHz. It boasts a rich feature set, including 7 KB of flash program memory and 512 bytes of RAM, which provides ample space for application code and data storage. An additional 256 bytes of EEPROM offers reliable data retention for non-volatile storage requirements.

The device is equipped with a variety of peripherals that enhance its functionality. It includes:

  • Up to 18 I/O pins that offer flexibility for interfacing with external components.
  • An integrated 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, enabling the MCU to interface with analog sensors and transducers.
  • Two PWM (Pulse Width Modulation) modules that are essential for motor control, lighting control, and other applications requiring precise signal modulation.
  • Two Capture/Compare/PWM (CCP) modules that are ideal for timing and control operations.
  • Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) module, which provides serial communication capabilities for interfacing with other MCUs, computers, and various serial devices.

For robust system control, the PIC16F1508-I/P features a comprehensive set of safety and monitoring functions, including a Watchdog Timer (WDT), Power-on Reset (POR), and Brown-out Reset (BOR). These features ensure reliable operation under varying power conditions and help safeguard the system against unexpected failures.

With its low power consumption modes, the PIC16F1508-I/P is also an excellent choice for battery-operated and power-sensitive applications. Developers can take advantage of the Microchip MPLAB® IDE and the MPLAB® XC8 compiler for streamlined development and debugging, making it easier to bring products to market.

In summary, the PIC16F1508-I/P from Microchip Technology is a feature-rich, versatile microcontroller that offers a balance between performance and power efficiency, making it an ideal choice for a multitude of embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7899 $53.0586
33+ $3.1096 $102.6168
50+ $3.0125 $150.6250
69+ $2.9153 $201.1557
89+ $2.8181 $250.8109
119+ $2.5266 $300.6654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,792 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess