EN
  • EN
  • DE

PTLC6C5816QPWPRQ1

Part No PTLC6C5816QPWPRQ1
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Description Power Logic 16-Bit Shift Register LED Driver with Diagnostics 28-HTSSOP -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 125 °C
Min Operating Temperature -40 °C
Number of Channels 16
RoHS Non-Compliant
Win Source Part Number 984951-PTLC6C5816QPWPRQ1
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTLC6C5816QPWPRQ1 CAD Model

Description

The PTLC6C5816QPWPRQ1 is a state-of-the-art integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a global leader in semiconductor technology. This product is an essential component for automotive and industrial applications, where reliability and performance are paramount.

Key Features

  • Robust Design: The PTLC6C5816QPWPRQ1 is built to meet the rigorous standards of the automotive industry, ensuring high reliability and performance under extreme conditions.
  • High Integration: This IC integrates multiple functions into a single chip, reducing the need for additional components and simplifying the overall design of the system.
  • Power Efficiency: Designed with power efficiency in mind, this product helps in reducing the energy consumption of the systems it is used in, which is crucial for battery-powered applications.
  • Advanced Technology: Utilizing the latest semiconductor technologies, the PTLC6C5816QPWPRQ1 offers improved functionality and performance over previous generations.

Applications

The versatility of the PTLC6C5816QPWPRQ1 allows it to be used in a wide range of applications. Primarily, it is suited for:

  • Automotive systems, such as engine control units, infotainment, and advanced driver-assistance systems (ADAS).
  • Industrial automation, including programmable logic controllers (PLCs) and motor control systems.
  • Power management solutions that require high levels of integration and efficiency.

Quality and Support

Texas Instruments is committed to delivering high-quality products. The PTLC6C5816QPWPRQ1 is backed by TI's extensive support network, providing designers with technical assistance and resources to ensure successful implementation into their projects. With its robust design and advanced technology, the PTLC6C5816QPWPRQ1 is an ideal choice for developers looking to create reliable and efficient systems in automotive and industrial environments.

Ordering and Packaging

The PTLC6C5816QPWPRQ1 is available for order through Texas Instruments' official channels. The product comes in industry-standard packaging, ensuring compatibility with standard manufacturing processes and equipment. For detailed information on ordering, packaging, and pricing, customers are encouraged to contact Texas Instruments directly or visit their website.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Essentra Components
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Intel
Lowest to $18.4668
Yageo
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.0311 $60.0622
5+ $24.6409 $123.2045
7+ $23.8708 $167.0956
9+ $23.1008 $207.9072
12+ $22.3308 $267.9696
15+ $20.0207 $300.3105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,296 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess