EN
  • EN
  • DE
  • IT

PTPS659039ES1.3

Part No PTPS659039ES1.3
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1602+Rohs
Reference case BGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 755754-PTPS659039ES1.3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTPS659039ES1.3 CAD Model

Description

The Texas Instruments PTPS659039ES1.3 is a state-of-the-art integrated power management IC designed to cater to the demanding needs of modern electronic devices. This advanced chip is engineered to provide a high level of performance, efficiency, and reliability, making it an ideal choice for powering complex systems in a compact form factor.

Key Features

  • Multiple Output Power Rails: The PTPS659039ES1.3 offers a variety of output voltages, enabling it to power multiple components within a system simultaneously.
  • High Efficiency: With an emphasis on energy conservation, this IC operates with high efficiency, reducing power loss and heat generation.
  • Programmable Voltage Settings: Users can program the output voltages to meet specific requirements, providing flexibility for different applications.
  • Advanced Power Control: Featuring advanced power control functions, including power sequencing and power-on reset, the IC ensures smooth operation of the system.
  • Compact Package: The PTPS659039ES1.3 comes in a compact package, which is perfect for space-constrained applications.

Applications

Ideal for a broad range of applications, the PTPS659039ES1.3 is particularly suited for portable electronics, network equipment, embedded systems, and IoT devices, where efficient power management is crucial. Its versatility also makes it a good fit for industrial and automotive applications, where reliability and performance are non-negotiable.

Technical Specifications

  • Input Voltage Range: The device supports a wide input voltage range, accommodating various power sources.
  • Output Current: Each output channel can deliver a substantial amount of current, ensuring adequate power for connected components.
  • Thermal Management: Integrated thermal shutdown protection safeguards the IC from overheating, contributing to system stability.
  • Communication Interface: It includes a communication interface for programming and monitoring the power management settings.

Quality and Support

Texas Instruments is known for its commitment to quality and long-term reliability. The PTPS659039ES1.3 is backed by comprehensive technical support and documentation, making design-in processes straightforward and ensuring a smooth integration into your product.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess