EN
  • EN
  • DE

PTPS92200D2RXLR

Part No PTPS92200D2RXLR
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Description 4-V to 30-V input voltage, 1.5-A output current, synchronous buck LED driver with dimming options 6-VQFN-HR -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Length 2 mm
Number of Pins 6
Thickness 900 µm
Width 1.5 mm
Win Source Part Number 978110-PTPS92200D2RXLR
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTPS92200D2RXLR CAD Model

Description

Introducing the PTPS92200D2RXLR Voltage Regulator from Texas Instruments

The PTPS92200D2RXLR is a cutting-edge voltage regulator module designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This high-performance product is engineered to meet the stringent requirements of modern electronic devices, providing efficient power management and stability.

Key Features and Benefits

  • High Efficiency: The PTPS92200D2RXLR boasts a high level of efficiency, which is crucial for reducing heat generation and improving the overall lifespan of electronic components.
  • Wide Input Voltage Range: This regulator supports a broad input voltage range, making it versatile for various applications, from industrial to consumer electronics.
  • Adjustable Output Voltage: Users can adjust the output voltage to suit their specific needs, ensuring compatibility with a wide array of devices and optimizing performance.
  • Low Dropout: The low dropout feature ensures that the regulator maintains its output regulation even when the input voltage is very close to the output voltage, which is particularly beneficial for battery-powered applications.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, thus enhancing reliability and safety.
  • Small Footprint: The compact size of the PTPS92200D2RXLR allows for its integration into space-constrained applications without compromising on power or efficiency.

Applications

The versatility of the PTPS92200D2RXLR makes it suitable for a wide range of applications, including, but not limited to:

  • Portable and battery-powered devices
  • Networking equipment
  • Industrial control systems
  • Consumer electronics
  • Medical devices

Quality and Reliability

As with all Texas Instruments products, the PTPS92200D2RXLR is manufactured to the highest quality standards. TI's commitment to reliability ensures that this voltage regulator delivers consistent performance over its entire lifespan, which is critical for maintaining the integrity of the end-user's device.

Whether you're developing a new piece of technology or looking to improve an existing one, the PTPS92200D2RXLR from Texas Instruments is an excellent choice for efficient and reliable voltage regulation.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3860 $56.3160
13+ $7.7014 $100.1182
21+ $7.4607 $156.6747
28+ $7.2200 $202.1600
36+ $6.9794 $251.2584
48+ $6.2574 $300.3552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess