EN
  • EN
  • DE

PTQA430033N2AD

Part No PTQA430033N2AD
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 100-W 48-V INPUT ISOLATED DC/DC CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PTQA430033
Packaging Tray
Type Isolated Module
Number of Outputs 1
Input Voltage MIN 36V
Voltage Input MAX 75V
Voltage - Output 1 3.3V
Current - Output (Maximum) 30A
Power (Watts) 100W
Voltage - Isolation 1.5kV (1500V)
Applications ITE (Commercial)
Features UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 92%
Mounting Style Through Hole
Package 8-DIP Module, 1/4 Brick
Size 2.22" L x 1.45" W x 0.47" H (56.4mm x 36.8mm x 12.0mm)
Win Source Part Number 1240699-PTQA430033N2AD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 9
Family Name PTQA430033
Introduction Date March 01, 2006
ECCN EAR99
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PTQA430033N2AD CAD Model

Description

The PTQA430033N2AD is a state-of-the-art power module manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance module is designed to meet the rigorous demands of today's advanced electronic applications, providing efficient power management and reliability.

Key Features

  • High Efficiency: The PTQA430033N2AD boasts a high level of efficiency, which is critical for managing power in complex systems and helps in reducing the overall energy consumption.
  • Robust Output Power: With a capability to deliver substantial output power, this module can support a wide range of applications, from industrial to high-end consumer electronics.
  • Wide Input Voltage Range: The module is designed to accommodate a broad spectrum of input voltages, ensuring compatibility with various power supplies and systems.
  • Advanced Thermal Management: Texas Instruments has integrated advanced thermal management features into the PTQA430033N2AD, ensuring the module operates within safe temperature ranges under different load conditions.
  • Compact Design: The compact footprint of the module allows for easy integration into space-constrained applications without compromising performance.
  • Quality and Reliability: As with all Texas Instruments products, this power module is built with high-quality materials and is rigorously tested to ensure reliability in the field.

Applications

The PTQA430033N2AD is versatile and can be used in a variety of applications, including:

  • Telecommunications equipment
  • Networking hardware
  • Industrial systems
  • Computing platforms
  • High-end consumer electronics

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the datasheet and product manuals provided by Texas Instruments. This will ensure proper usage and integration of the PTQA430033N2AD power module into their projects.

In summary, the PTQA430033N2AD from Texas Instruments is a robust and efficient solution for modern power management challenges, offering a blend of performance, size, and reliability that is well-suited for a wide array of electronic applications.

You May Also Be Interested in

SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $170.1042 $170.1042
2+ $152.5072 $305.0144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess