EN
  • EN
  • DE

PUCC28780D

Part No PUCC28780D
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Description Adaptive Zero Voltage Switching Active-Clamp Flyback Controller 16-SOIC -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
RoHS Non-Compliant
Win Source Part Number 1009608-PUCC28780D
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PUCC28780D CAD Model

Description

The PUCC28780D is a state-of-the-art controller IC from Texas Instruments, designed for advanced power management and efficiency. This product is part of TI’s innovative portfolio of power conversion and management solutions that cater to a wide range of applications, including industrial systems, automotive electronics, and consumer devices.

Key Features

  • High-Efficiency Power Conversion: The PUCC28780D is engineered to deliver high-efficiency power conversion, which enables systems to reduce energy waste and improve overall performance.
  • Advanced Modulation Techniques: It incorporates sophisticated modulation techniques that enhance the power factor, reduce electromagnetic interference (EMI), and ensure stable operation under varying load conditions.
  • Integrated Protections: The device includes a suite of integrated protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to ensure the longevity and reliability of the end application.
  • Flexible Power Supply Options: Designed to support a broad range of input voltages, the PUCC28780D can adapt to different power supply requirements, making it a versatile choice for global applications.
  • Compact Packaging: The IC is available in a compact package, allowing designers to minimize PCB footprint and simplify the design of space-constrained applications.

Applications

The versatile nature of the PUCC28780D makes it suitable for a diverse array of applications, including but not limited to:

  • LED Lighting Systems
  • Power Supplies for Consumer Electronics
  • AC-DC Converters
  • Industrial Power Modules
  • Automotive Power Systems

Technical Specifications

The PUCC28780D boasts impressive technical specifications that underscore its performance capabilities:

  • Input Voltage Range: (specify range)
  • Switching Frequency: (specify frequency)
  • Maximum Output Power: (specify power)
  • Operating Temperature Range: (specify temperature range)
  • Package Type: (specify package)

For detailed technical information, datasheets, and support resources, customers are encouraged to visit the Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Intel
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess