EN
  • EN
  • DE

RC2432BZ

Part No RC2432BZ
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 291015-RC2432BZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RC2432BZ CAD Model

Description

The RC2432BZ is a high-performance product from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors.

  • Description: This product is a testament to Texas Instruments' commitment to providing innovative, robust, and reliable solutions to meet the evolving needs of various industries.
  • Type: The RC2432BZ is a microcontroller unit (MCU) that is designed to deliver superior performance and exceptional efficiency.
  • Integration: It is a highly integrated device that features a powerful 32-bit ARM Cortex-M3 processor.
  • Processor: This processor is well-suited for a wide range of applications, including industrial control, medical devices, home automation, and many more.
  • Operation: The RC2432BZ operates @ a frequency of up to 48 MHz and offers 256KB of flash memory and 32KB of RAM.
  • Capability: This allows the MCU to handle complex tasks and store large amounts of data.
  • Peripherals: It also comes with a variety of peripherals, including a 12-bit ADC, UART, I2C, SPI, and GPIOs.
  • Connectivity: These peripherals provide the flexibility to interface with a wide range of external devices and components.
  • Power Consumption: One of the key features of the RC2432BZ is its low power consumption.
  • Power Saving: It incorporates several power-saving modes, allowing devices to remain operational for longer periods on a single battery charge.
  • Ideal For: This makes it an ideal choice for battery-powered and energy-sensitive applications.
  • Security: The RC2432BZ is also designed with security in mind.
  • Module: It includes a hardware cryptographic acceleration module that supports various encryption and decryption algorithms.
  • Data Communication: This ensures secure data communication and protects against unauthorized access.
  • Software Support: In terms of software support, Texas Instruments offers a comprehensive development ecosystem for the RC2432BZ.
  • Ecosystem Includes: This includes the TI-RTOS real-time operating system, driver libraries, middleware, and example projects.
  • Benefit: This support helps to accelerate development time and reduce the complexity of designing with the RC2432BZ.

You May Also Be Interested in

Qualcomm
Lowest to $19.1290
Qualcomm
Lowest to $11.4253
Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $2.4357
Intel
Need more? Email Us
Infineon Technologies
Lowest to $2.8702

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess