EN
  • EN
  • DE

RC4136J

Part No RC4136J
Manufacturer Texas Instruments
Catalog Custom Parts (N - R)
Description Operational Amplifier, 4 Func, 7500uV Offset-Max, BIPolar, CDIP14
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1232528-RC4136J
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RC4136J CAD Model

Description

The RC4136J from Texas Instruments is a high-performance, quad operational amplifier that integrates four independent op-amps into a single package. Designed for a wide range of analog applications, this device is known for its excellent stability and high input impedance. The RC4136J is a versatile component suitable for use in various circuits, including summing amplifiers, voltage followers, integrators, active filters, and other analog processing tasks.

Key Features

  • Wide Supply Voltage Range: The RC4136J can operate on a supply voltage range from ±5V to ±18V, making it suitable for both single and dual supply operations.
  • Low Input Bias Current: The device features a low input bias current, which minimizes errors in high impedance circuits and makes it ideal for precision applications.
  • High Slew Rate: With a high slew rate, the RC4136J can handle fast-changing signals, ensuring minimal distortion in high-speed signal processing applications.
  • Large Output Voltage Swing: The op-amp can swing close to the supply rails, providing a wide dynamic range for the output signal.
  • Low Total Harmonic Distortion: The RC4136J is designed to have low total harmonic distortion, which is critical for audio and other signal processing applications that require high fidelity.
  • Short-Circuit Protection: Built-in short-circuit protection enhances the reliability of the device by preventing damage due to accidental short circuits.

Applications

The RC4136J is suitable for a variety of applications, including:

  • Audio processing equipment
  • Signal generators
  • Analog filters
  • Data acquisition systems
  • Industrial control systems
  • Medical instrumentation

Overall, the RC4136J from Texas Instruments represents a robust and reliable solution for designers looking to implement multiple op-amps in their systems without compromising on performance and space. Its combination of features ensures that it can be used in a broad range of applications, delivering consistent performance across the board.

You May Also Be Interested in

Pericom
Lowest to $0.8847
Lumberg
RST-5-612-2M - Lumberg RST 5-612/2M, Micro (M12), Single Ended Cordset, Male, Straight, 5-pole, 22 AWG, yellow PVC...
Need more? Email Us
Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us
Pericom
Lowest to $1.6087
Conexant Systems
Lowest to $14.6893
Infineon Technologies
Lowest to $9.7932
KOA Speer
Need more? Email Us
Thomas & Betts
Sk RD10161NP Nyl Rng NO8AWG NO8STUD
Need more? Email Us
Amphenol
Modular Jack - Right Angle, Input Output Connectors, 8P8C, RA, Shield, With LEDs..
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess