EN
  • EN
  • DE
  • IT

RC4580IDR

Part No RC4580IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP AUDIO 12MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Audio
Number of Circuits 2
Slew Rate 5 V/μs
Gain Bandwidth Product (GBP) 12MHz
Current - Input Bias 100nA
Voltage - Input Offset 500μV
Operating Supply Current 6mA
Channel Output Current 50mA
Supply Voltage - Operating 4 V to 32 V, ±2 V to 16 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 027221-RC4580IDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name RC4580
Introduction Date September 01, 2005
ECCN EAR99
Country of Origin Malaysia, Malaysia, Mexico, Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian RC4580IDR CAD Model

Description

The RC4580IDR is a high-performance, dual operational amplifier product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Supply Range: ±2.5V to ±18V
  • Temperature Range: -40°C to +85°C
  • Unity Gain Bandwidth: 10MHz
  • Slew Rate: 5.5V/µs
  • Total Harmonic Distortion plus Noise (THD+N): 0.0005% @ 1kHz
  • Noise Density: 10nV/√Hz @ 1kHz
  • Input Bias Current: 500nA
  • Input Offset Voltage: 3mV
  • Package: Compact 8-pin SOIC package
  • Features: Short-circuit protection and thermal shutdown

You May Also Be Interested in

Texas Instruments
IC INST AMP 1 CIRCUIT 14SOIC
Lowest to $17.2519
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $2.3139
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $2.3225
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $1.2326
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.3108
Diodes Incorporated
IC OPAMP GP 2 CIRCUIT 8SO
Lowest to $0.1079
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $73.1168
ON Semiconductor
IC OPAMP GP 2 CIRCUIT MICRO8
Lowest to $0.5485
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $0.8616

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ $0.0925 $56.4250
1,295+ $0.0867 $112.2765
2,010+ $0.0838 $168.4380
2,880+ $0.0778 $224.0640
3,740+ $0.0749 $280.1260
4,670+ $0.0720 $336.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 211,750 pieces
MOQ: 610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess