EN
  • EN
  • DE
  • IT

RC4580QPWRQ1

Part No RC4580QPWRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AUDIO 2 CIRCUIT 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Amplifier Type Audio
Number of Circuits 2
Slew Rate 5V/µs
Gain Bandwidth Product 12 MHz
Current - Input Bias 100 nA
Voltage - Input Offset 500 µV
Current - Supply 6mA
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 32 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number RC4580
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 659365-RC4580QPWRQ1
Ultra Librarian 3D Model Ultra Librarian RC4580QPWRQ1 CAD Model

Description

The RC4580QPWRQ1 from Texas Instruments is a high-performance, dual operational amplifier that has been designed specifically for audio applications. This device offers a unique combination of audio-fidelity and power efficiency, making it an ideal choice for a wide range of consumer electronics, automotive audio systems, and professional audio equipment.

Key Features

  • High-Quality Sound: The RC4580QPWRQ1 is known for its low distortion and low noise performance which ensures a clear and high-quality sound output, making it perfect for high-fidelity audio systems.
  • Dual Amplifier Design: This operational amplifier features two independent op-amps in a single package, providing flexibility in design and reducing the number of components required on a circuit board.
  • Wide Supply Range: It operates over a wide supply range from ±2.5V to ±18V, accommodating a diverse set of audio applications and allowing for use in both single and split supply operations.
  • Automotive-Qualified: The RC4580QPWRQ1 is qualified for automotive applications, ensuring reliability and performance under the stringent conditions typically found in vehicle environments.
  • Thermal Shutdown Protection: The device includes thermal shutdown protection that helps prevent damage from overheating, thereby enhancing its durability and longevity.

Applications

The versatile nature of the RC4580QPWRQ1 makes it suitable for a variety of applications, including:

  • Car audio amplifiers
  • Professional audio mixers
  • Audio processing equipment
  • Hi-Fi home theaters
  • Active filters
  • Pre-amplifiers

With its excellent audio performance and robust design, the RC4580QPWRQ1 is a top choice for designers and engineers looking to enhance the audio quality of their projects without compromising on power efficiency or reliability.

Package and Availability

The RC4580QPWRQ1 is available in a TSSOP-8 (Thin Shrink Small Outline Package) which is suitable for space-constrained applications. For pricing, samples, and detailed specifications, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $2.3139
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Lowest to $1.9557
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.6459
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $2.1881
Texas Instruments
IC INST AMP 1 CIRCUIT 16SOIC
Lowest to $13.0388
Texas Instruments
IC INST AMP 1 CIRCUIT 14SOIC
Lowest to $17.2519
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1188
Texas Instruments
IC CURR SENSE 1 CIRCUIT TSOT23-6
Lowest to $2.6909
ON Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1420

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4871 $56.0165
250+ $0.4563 $114.0750
385+ $0.4409 $169.7465
550+ $0.4100 $225.5000
710+ $0.3947 $280.2370
890+ $0.3792 $337.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess