The REF5020 from Texas Instruments is a high-precision voltage reference, well-suited for applications requiring a stable voltage source with low noise and very low drift over time and temperature. This device is designed to provide a fixed 2.048V output with an impressive ±0.05% maximum initial accuracy.
One of the key features of the REF5020 is its low noise performance, which is typically 8μVpp/V, making it an excellent choice for high-resolution analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) where noise can significantly affect measurement accuracy. Additionally, the very low temperature drift of 3ppm/°C maximizes the performance of precision applications over a wide temperature range.
The REF5020 is designed with a high output current capability of ±10mA, which allows it to drive the reference input of multiple ADCs or DACs, as well as other loads, without compromising the stability or accuracy of the voltage reference. Furthermore, the device features a low dropout voltage, ensuring it remains functional even with minimal headroom above the output voltage, which is ideal for battery-powered and portable applications.
This voltage reference also includes an enable pin that allows the reference to be shut down when not in use, reducing power consumption. This feature is particularly beneficial for power-sensitive applications. The REF5020 is available in compact, surface-mount packages such as SOT-23-6 and SOIC-8, providing flexibility in design for space-constrained applications.
Overall, the REF5020's combination of high accuracy, low noise, and low drift makes it an excellent choice for precision data acquisition, test and measurement equipment, professional audio, industrial automation, and medical devices that require a reliable and stable reference voltage.