EN
  • EN
  • DE
Part No SG95
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 064345-SG95
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG95 CAD Model

Description

Product SG95 from Texas Instruments is a highly sophisticated and advanced piece of technology that is designed to offer high performance and reliability.

  • This product is a part of the company's extensive line of semiconductor solutions, engineered to meet the needs of a wide array of industries and applications.
  • The SG95 is a versatile and flexible component, capable of delivering excellent results in various scenarios.
  • It is designed to be robust, durable, and capable of withstanding the rigors of heavy use in demanding environments.
  • With its high-quality construction and meticulous design, it offers a level of reliability and longevity that is unmatched in the market.
  • One of the key features of the SG95 is its exceptional power efficiency.
  • It is designed to consume minimal power, making it an ideal choice for applications where energy efficiency is a top priority.
  • This feature not only helps in reducing operational costs but also contributes to the overall sustainability of the system.
  • Another remarkable feature of the SG95 is its high-speed performance.
  • It is equipped with advanced circuitry that allows it to process data at an incredibly fast rate.
  • This makes it an excellent choice for applications that require real-time data processing and high-speed computations.
  • The SG95 also comes with built-in safety features to ensure the protection of the system and the user.
  • It has over-voltage, over-current, and over-temperature protection mechanisms that prevent damage to the device and the system it is integrated into.
  • The user-friendly design of the SG95 makes it easy to integrate into existing systems.
  • It has a compact form factor and comes with a comprehensive user manual that provides detailed instructions for installation and operation.
  • In conclusion, the SG95 from Texas Instruments is a highly efficient, reliable, and versatile product that offers a wide range of features and capabilities.
  • Whether you are looking for a component for a high-speed data processing application, a power-efficient solution for a sustainable system, or a robust and durable device for a demanding environment, the SG95 is an excellent choice.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $0.2529
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Lowest to $25.5532

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess