EN
  • EN
  • DE

AM29F010A-90JC

Part No AM29F010A-90JC
Manufacturer Amd
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044605-AM29F010A-90JC
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM29F010A-90JC CAD Model

Description

The AM29F010A-90JC is a 1 Mbit (128K x 8-bit) CMOS Flash memory device manufactured by AMD. It's organized as 131,072 bytes of 8 bits each. This device is designed for systems requiring high-density, high-performance non-volatile storage.

Applications

  • Embedded Systems: Frequently used to store firmware and boot code in embedded applications.
  • Networking Equipment: Storing configuration data in network devices like routers and switches.
  • Industrial Control Systems: Holds program code and calibration parameters in industrial machinery.
  • Instrumentation: Stores calibration data and operational code for various test and measurement instruments.
  • Gaming Consoles: Utilized for storing game code or system firmware (older generation consoles).

Features

  • High Performance: Offers fast access times (90ns in this case).
  • Single Power Supply: Operates with a single 5.0 V power supply.
  • Sector Erase Architecture: Allows individual sectors to be erased and reprogrammed without affecting other sectors.
  • Automatic Erase and Program Operation: Simplifies the programming process.
  • CMOS Technology: Provides low power consumption.

Benefits

  • Fast Execution: Quick access times allow for efficient execution of stored code.
  • Low Power Consumption: CMOS technology minimizes power consumption, making it suitable for battery-powered applications.
  • Easy Upgradability: Sector erase capability enables firmware updates without replacing the entire memory device.
  • Simplified Programming: Automatic erase and program features streamline the manufacturing and maintenance process.
  • Reliable Data Storage: Non-volatile storage ensures data retention even when power is removed.

Additional Details

The AM29F010A-90JC operates at 5V and has an access time of 90ns. It utilizes a sector erase architecture, allowing for individual sectors to be erased and reprogrammed. This Flash memory device is packaged in a JC (JEDEC) package, and is suitable for surface mounting. It supports JEDEC standard byte-wide pinout. It has a typical endurance of 10,000 write/erase cycles per sector. The operating temperature range is typically from -40°C to +85°C. The device includes features like hardware data protection, which prevents accidental erasure or programming. For detailed pin configurations, electrical characteristics, and timing diagrams, refer to the official AMD datasheet for the AM29F010A series.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Sony
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess