EN
  • EN
  • DE
  • IT

REF5030AIDGKT

Part No REF5030AIDGKT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Voltage - Input 3.2 V to 18 V
Operating Supply Current 1.2mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1091848-REF5030AIDGKT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF5030AIDGKT CAD Model

Description

The REF5030AIDGKT is a high-precision, low-power voltage reference from Texas Instruments, designed to ensure stability and accuracy in a variety of applications. This device is particularly suitable for precision data converters and industrial instrumentation, where consistent and reliable voltage references are crucial.

Key Features

  • High Accuracy: The REF5030 offers an impressive initial accuracy of 0.05%, making it an ideal choice for applications that demand high precision.
  • Low Temperature Drift: With a temperature drift of just 3 ppm/°C, this voltage reference maintains its accuracy over a wide temperature range, ensuring reliable performance in varying environmental conditions.
  • Low Noise: At 3 µVPP/V, the REF5030 provides a low-noise output, which is essential for sensitive applications such as medical equipment and high-resolution data acquisition systems.
  • Wide Supply Range: The device operates from a supply voltage range of 3 V to 18 V, offering flexibility in system design and compatibility with a broad range of other components.
  • Long-Term Stability: Demonstrating excellent long-term stability, the REF5030 ensures consistent performance over the lifetime of your application.
  • Small Package: Available in a compact VSSOP-8 package, the REF5030 saves valuable board space and is ideal for space-constrained applications.

Applications

The REF5030AIDGKT is versatile and can be used in a range of applications, including:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Industrial control systems
  • Medical instrumentation
  • Portable test equipment
  • Professional audio equipment

Product Summary

With its combination of high accuracy, low temperature drift, low noise, and long-term stability, the REF5030AIDGKT from Texas Instruments stands out as a superior voltage reference solution for engineers and designers. Its wide supply range and small package size make it a flexible and space-efficient choice for a multitude of precision applications.

You May Also Be Interested in

Analog Devices Inc.
10 Volt Precision Reference Series
Lowest to $434.6270
Texas Instruments
LM4041 Precision Micropower Shunt Voltage Reference
Lowest to $1.2361
National Semiconductor (TI)
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators
Lowest to $0.1888
Linear Technology
Precision Reference
Lowest to $23.7244
Texas Instruments
LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS
Lowest to $0.4638
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Need more? Email Us
Texas Instruments
LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS
Lowest to $0.4564
Linear Technology
Precision Reference
Need more? Email Us
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Lowest to $3.0325

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6623 $57.9738
13+ $7.9280 $103.0640
20+ $7.6803 $153.6060
27+ $7.4325 $200.6775
35+ $7.1848 $251.4680
47+ $6.4415 $302.7505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,720 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess