EN
  • EN
  • DE
  • IT

REF5040IDGKT

Part No REF5040IDGKT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Series Voltage Reference IC Fixed 4.096V V ±0.05% 8-VSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name REF5040
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -REF5040IDGKT-NDR, 296-24503-1, 296-24503-2, -296-24503-1, -296-24503-1-ND, 296-24503-1-NDR, 296-24503-6-NDR, -296-24503-1-NDR, 296-24503-2-NDR, 296-24503-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931940-REF5040IDGKT
Ultra Librarian 3D Model Ultra Librarian REF5040IDGKT CAD Model

Description

Introducing the REF5040IDGKT Voltage Reference from Texas Instruments

The REF5040IDGKT is a high-precision, low-drift, low-power voltage reference from Texas Instruments, designed to ensure stability and accuracy in your electronic applications. This device is part of TI's industry-leading family of voltage references that are ideal for high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuit implementations.

Key Features:

  • High Accuracy: The REF5040IDGKT offers an impressive initial accuracy of 0.05%, providing the precision needed for critical measurement tasks.
  • Low Temperature Drift: With a temperature drift of just 3 ppm/°C, this voltage reference ensures consistent performance over a wide temperature range, making it suitable for demanding environments.
  • Low Noise: At 3.9 μVpp/V, the low noise specification contributes to the overall precision of the system by minimizing signal perturbation.
  • Stable Output: The device features a fixed output voltage of 4.096 V, which is a common reference level for many precision circuits, ensuring compatibility with a variety of components.
  • Long-Term Stability: The REF5040IDGKT demonstrates excellent long-term stability, making it reliable for extended periods of operation without the need for recalibration.
  • Low Power: Its low quiescent current of 625 μA is ideal for battery-powered and energy-efficient applications.

Applications:

The REF5040IDGKT is versatile and can be used in a multitude of applications, including:

  • Precision data acquisition systems
  • High-resolution ADCs and DACs
  • Medical instruments
  • Industrial control systems
  • Portable and battery-operated equipment

With its compact size, the REF5040IDGKT comes in an 8-pin VSSOP package, making it easy to integrate into your design without taking up significant board space. Its performance characteristics make it an excellent choice for engineers looking to enhance the accuracy and stability of their electronic systems.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website and explore the extensive documentation available for the REF5040IDGKT voltage reference.

You May Also Be Interested in

Texas Instruments
4 ppm100 A SOT23-6 SERIES VOLTAGE REFERENCES
Lowest to $6.0628
National Semiconductor (TI)
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators
Lowest to $0.1888
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Lowest to $3.0325
Maxim Integrated
+5V, +10V Precision Voltage References
Need more? Email Us
Analog Devices Inc.
5 V Precision Voltage Reference/Temperature Transducer
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us
Linear Technology
Precision Reference
Lowest to $12.2046
Texas Instruments
LM4041 Precision Micropower Shunt Voltage Reference
Lowest to $1.2361

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7791 $58.6746
14+ $8.0239 $112.3346
22+ $7.7731 $171.0082
30+ $7.5224 $225.6720
39+ $7.2717 $283.5963
52+ $6.5194 $339.0088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess