EN
  • EN
  • DE
  • IT

REF5050IDGK

Part No REF5050IDGK
Manufacturer Texas Instruments
Description Low-Noise, Very Low Drift, Precision OLTAGE REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1242370-REF5050IDGK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian REF5050IDGK CAD Model

Description

The REF5050IDGK is a high-precision voltage reference from Texas Instruments, designed to provide a stable and accurate reference voltage for precision analog applications. This device is particularly well-suited for applications that demand high stability and low noise performance, such as data acquisition systems, test equipment, and high-resolution analog-to-digital converters (ADCs).

Key Features

  • Output Voltage: The REF5050IDGK offers a fixed 5V output voltage with an impressive accuracy level.
  • Low Noise: It features low noise performance, which is crucial for applications where signal integrity is paramount.
  • High Stability: The device provides excellent long-term stability and low temperature drift, ensuring consistent performance over a wide range of environmental conditions.
  • Low Dropout Voltage: The low dropout voltage allows the reference to operate efficiently with minimal input-to-output voltage difference, making it suitable for battery-powered and low-voltage operations.
  • Package: The REF5050IDGK comes in a compact MSOP-8 (DGK) package, which is ideal for space-constrained applications.

Applications

The versatile nature of the REF5050IDGK allows it to be used in a wide array of applications, including:

  • Precision data acquisition systems
  • Medical instrumentation
  • Industrial process control
  • High-resolution ADCs and digital-to-analog converters (DACs)
  • Portable and battery-powered equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the REF5050IDGK is no exception. It is designed to meet the rigorous standards of the industry, ensuring reliability and performance. Customers can trust the REF5050IDGK for their critical applications where precision is key.

Support and Resources

For designers and engineers, Texas Instruments provides extensive support and resources, including datasheets, application notes, and design tools. This support helps to streamline the design process and assists in achieving optimal performance with the REF5050IDGK voltage reference.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5616 $61.1776
25+ $4.5633 $114.0825
39+ $4.4208 $172.4112
53+ $4.2781 $226.7393
68+ $4.1355 $281.2140
91+ $3.7076 $337.3916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess