EN
  • EN
  • DE

REF6041IDGKR

Part No REF6041IDGKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% 8VSSOP / High-Precision Voltage Reference With Integrated ADC Drive Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 4.1V
Current - Output 4mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Voltage - Input 4.35V ~ 5.5V
Current - Supply 1.1mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806167-REF6041IDGKR
Ultra Librarian 3D Model Ultra Librarian REF6041IDGKR CAD Model

Description

Introducing the REF6041IDGKR from Texas Instruments

The REF6041IDGKR is a high-precision, low-power, series voltage reference from Texas Instruments, a trusted leader in semiconductor design and manufacturing. This versatile component is an essential building block in a wide array of electronic systems, providing a stable reference voltage that ensures accurate analog-to-digital conversions, stable power supplies, and reliable operation in sensitive applications.

Key Features

  • High Accuracy: The REF6041IDGKR offers an impressive initial accuracy of ±0.05%, making it an ideal choice for precision applications where voltage accuracy is paramount.
  • Low Temperature Drift: With a temperature coefficient of just 3ppm/°C, users can expect consistent performance across a wide temperature range, minimizing the impact of environmental variations on system accuracy.
  • Low Noise: This device boasts a very low noise performance of 7.5µVpp/V, which is crucial for high-resolution analog-to-digital conversions and sensitive signal processing tasks.
  • Stable Output: The REF6041IDGKR provides a stable and precise output voltage of 4.096V, which is particularly well-suited for 12-bit or 16-bit analog-to-digital converters operating in a 5V system.
  • Wide Operating Range: It operates over a broad supply voltage range from 4.5V to 18V, offering flexibility in various system designs and applications.
  • Low Power Consumption: The device is designed for energy-efficient operation, making it suitable for battery-powered and portable devices.

Applications

The REF6041IDGKR is ideal for use in precision data acquisition systems, high-resolution converters, medical and scientific instrumentation, industrial process control, and portable, battery-operated devices.

Package and Reliability

Encased in a compact VSSOP-8 package, the REF6041IDGKR is designed for space-constrained applications without compromising on performance. It is characterized for operation from -40°C to +125°C, ensuring reliable functionality under extreme conditions. Texas Instruments' commitment to quality means that each unit is rigorously tested to meet high standards of reliability and performance.

For designers and engineers looking for a reliable voltage reference that combines precision, stability, and low power consumption, the REF6041IDGKR from Texas Instruments is an excellent choice that delivers consistent performance for sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1898 $55.7082
20+ $5.0788 $101.5760
31+ $4.9201 $152.5231
43+ $4.7614 $204.7402
55+ $4.6027 $253.1485
73+ $4.1265 $301.2345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess