EN
  • EN
  • DE

REG102GA-2.85/2K5

Part No REG102GA-2.85/2K5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 2.85V 250MA SOT223-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-6
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package SOT-223-6
Case / Package SOT-223-6
Family Name REG102
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Limited
Win Source Part Number 891591-REG102GA-2.85/2K5
Ultra Librarian 3D Model Ultra Librarian REG102GA-2.85/2K5 CAD Model

Description

The REG102GA-2.85/2K5 from Texas Instruments is a high-performance, low-dropout (LDO) voltage regulator designed for a wide range of applications. This regulator offers a fixed output voltage of 2.85V, making it ideal for powering sensitive electronic devices that require a stable and precise voltage supply.

Key Features

  • Output Voltage: Fixed 2.85V with excellent load and line regulation.
  • High Accuracy: Output voltage accuracy is maintained within a tight range, ensuring reliable performance for critical applications.
  • Low Dropout: The low dropout voltage minimizes power loss and improves efficiency, making it suitable for battery-powered devices.
  • Current Rating: Capable of delivering up to 250mA of continuous output current.
  • Thermal Protection: Built-in thermal shutdown feature protects the device from overheating.
  • Low Noise: Advanced design provides low output noise, which is crucial for RF and precision analog circuits.
  • Stable with Low ESR Capacitors: Stable with ceramic capacitors as low as 10µF, reducing the size and cost of the overall solution.

Applications

The REG102GA-2.85/2K5 is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Microcontroller power supplies
  • Linear power supplies
  • Medical and healthcare equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and the REG102GA-2.85/2K5 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term reliability. With its robust design and advanced features, the REG102GA-2.85/2K5 is an excellent choice for designers looking for a dependable voltage regulator solution.

You May Also Be Interested in

Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess