EN
  • EN
  • DE

REG103FA-2.7KTTT

Part No REG103FA-2.7KTTT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.7V 500MA DDPAK / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 15V
Voltage - Output (Min/Fixed) 2.7V
Voltage Dropout (Max) 0.28V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 0.7 mA
Current - Supply (Max) 1.3 mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Supplier Device Package DDPAK/TO-263-5
Base Product Number REG103
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-REG103FA-2.7KTTT,2156-REG103FA-2.7KTTT-TITR-ND,TEXTISREG103FA-2.7KTTT,-296-15994-1,296-15994-1-NDR,296-15994-5-ND,296-15994-6,-296-15994-1-ND,296-15994-5,REG103FA27KTTT,-REG103FA-2.7KTTT-NDR,296-15994-2,296-15994-2-NDR,-REG103FA-2.7KTTTG3,296-15994-1
Standard Package 50
Win Source Part Number 1088003-REG103FA-2.7KTTT
Ultra Librarian 3D Model Ultra Librarian REG103FA-2.7KTTT CAD Model

Description

Product Overview: REG103FA-2.7KTTT

The REG103FA-2.7KTTT is a high-performance, low-dropout (LDO) voltage regulator from the reputable electronics manufacturer, Texas Instruments. This regulator is designed to deliver a fixed output of 2.7 volts, making it an ideal choice for a wide range of applications that require a stable and reliable power source.

Key Features

  • Output Voltage: The REG103FA-2.7KTTT provides a fixed output voltage of 2.7V, which is suitable for powering sensitive electronic circuits.
  • High Accuracy: This LDO offers excellent regulation with an accuracy of ±0.5%, ensuring that the output voltage remains consistent even under changing load conditions.
  • Low Dropout Voltage: With a low dropout voltage of typically just 500mV at full load, this regulator maintains efficiency and performance even when the input voltage is close to the output voltage.
  • High Output Current: It is capable of delivering up to 500mA of output current, making it suitable for a wide range of applications, from powering microcontrollers to analog devices.
  • Thermal Protection: The REG103FA-2.7KTTT includes built-in thermal shutdown protection, which prevents damage to the device in the event of overheating.
  • Low Noise: This LDO features low noise operation, which is critical for RF and precision analog applications where noise can adversely affect performance.
  • Small Package: The device comes in a compact SOT223 package, which is ideal for space-constrained applications.

Applications

The REG103FA-2.7KTTT is versatile and can be used in various applications, including:

  • Portable Devices
  • Wireless Communication Systems
  • Power Supplies for DSPs and Microprocessors
  • Battery-Powered Equipment
  • Consumer Electronics

With its combination of high performance, reliability, and Texas Instruments' quality, the REG103FA-2.7KTTT is an excellent choice for designers looking for a fixed voltage LDO regulator that can meet the demands of modern electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess