EN
  • EN
  • DE

REG103FA-A/500E3

Part No REG103FA-A/500E3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.5A DDPAK / LDO Regulator Pos 1.295V to 5.5V 0.5A 6-Pin(5+Tab) TO-263 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 15V
Output Voltage 1.295V
Output Voltage MAX 5.5V
Voltage Dropout (Maximum) 0.28V @ 500mA
Output Current 500mA
Operating Supply Current 0.7mA ~ 1.3mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package DDPAK/TO-263-5
Win Source Part Number 793103-REG103FA-A/500E3
Popularity Medium
Supply and Demand Status Limited
Family Name REG103
Introduction Date April 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian REG103FA-A/500E3 CAD Model

Description

Texas Instruments REG103FA-A/500E3 Voltage Regulator

The Texas Instruments REG103FA-A/500E3 is a high-performance, low-dropout (LDO) voltage regulator that offers excellent line and load regulation over a wide range of applications. Designed to maintain precision voltage control in a variety of conditions, this regulator is an ideal solution for sensitive electronic devices where stable voltage is critical for performance and reliability.

With an output voltage of 5V and a maximum output current of 500mA, the REG103FA-A/500E3 is capable of powering small to medium-sized digital and analog circuits. The low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, thereby reducing power loss and improving overall system efficiency.

One of the key features of this LDO regulator is its fast transient response, which is essential for applications that experience rapid changes in load. This quick response helps to maintain a stable output voltage despite fluctuations, ensuring that sensitive components are protected and perform as expected. Additionally, the device includes thermal and overcurrent protection, safeguarding the regulator and connected components from damage due to excessive heat or current.

The REG103FA-A/500E3 is available in a 5-pin SOT-23 package, which is not only space-efficient but also allows for easy integration into a wide range of electronic systems. With its wide operating temperature range, this voltage regulator is suited for both commercial and industrial applications, providing reliable performance under varying environmental conditions.

This product from Texas Instruments is designed with the high standards of quality and performance that are synonymous with the TI brand. Whether it's being used in power management for portable devices, microcontrollers, or analog circuits, the REG103FA-A/500E3 is an excellent choice for designers looking for a robust, stable, and efficient voltage regulation solution.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess