EN
  • EN
  • DE

TPS2066IDR

Part No TPS2066IDR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description CURRENT-LIMITED, POWER-DISTRIBUTION SWITCHES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272151-TPS2066IDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS2066IDR CAD Model

Description

Product Overview: Texas Instruments TPS2066IDR

The Texas Instruments TPS2066IDR is a high-performance, single-channel, current-limited integrated power switch designed for applications where heavy capacitive loads and short circuits are likely to be encountered. This power distribution switch enhances the system reliability with its built-in overcurrent protection feature, making it an ideal choice for USB and other hot-swap applications.

Key Features

  • Current Limiting: The TPS2066IDR provides a precise current limit to prevent damage to host devices due to overcurrent conditions. This feature is particularly useful in USB power distribution and other applications requiring current-limited power distribution to prevent excessive power draw.
  • Thermal Shutdown: With an integrated thermal shutdown protection, the device safeguards itself and the connected peripherals from thermal damage that can occur during fault conditions.
  • Fast Overcurrent Response: The device reacts quickly to overcurrent events, thus providing prompt response to fault conditions and minimizing the risk of system damage.
  • Reverse Voltage Protection: The TPS2066IDR includes reverse voltage protection, which prevents damage to the device if the input voltage is accidentally applied in reverse.

Applications

  • USB Hub and Peripherals: The TPS2066IDR is well-suited for USB hubs, docking stations, and other peripherals, providing a safe and reliable power distribution method.
  • Hot-Swap Supplies: It is designed to support hot-swap installations, where devices can be added or removed without the need to power down the system.
  • Portable Devices: Its compact size and current-limiting capabilities make it an excellent choice for portable electronics that require controlled power distribution.

Technical Specifications

  • Package: The TPS2066IDR is available in a small-outline integrated circuit (SOIC) package, making it suitable for space-constrained applications.
  • Input Voltage Range: It operates over an input voltage range of 2.7V to 5.5V, accommodating a variety of power sources.
  • Output Current: The device supports a continuous output current of up to 1A, sufficient for most peripheral devices.

The Texas Instruments TPS2066IDR is a robust solution for power distribution challenges, offering protection features and reliable performance for a wide range of applications. Its combination of current limiting, thermal protection, and compact form factor make it a versatile choice for designers looking to enhance system safety and longevity.

You May Also Be Interested in

Samsung
Need more? Email Us
Microchip Technology
Lowest to $6.2562
ON Semiconductor
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Intel
Need more? Email Us
Intel
Lowest to $50.4238
Toko America Inc.
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess