EN
  • EN
  • DE

REG103GA-A/2K5G4

Part No REG103GA-A/2K5G4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.5A SOT223-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 1.295V
Maximum Output Voltage 5.5V
Dropout Voltage-Max 0.28V @ 500mA
Output Current 500mA
Operating Supply Current 0.7mA to 1.3mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-223-6
Win Source Part Number 1091929-REG103GA-A/2K5G4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REG103GA-A/2K5G4 CAD Model

Description

Introducing the REG103GA-A/2K5G4 from Texas Instruments

The REG103GA-A/2K5G4 is a high-performance, low-dropout (LDO) voltage regulator designed by Texas Instruments, a leader in semiconductor solutions. This regulator is a perfect choice for applications requiring a regulated output voltage with low dropout voltage and low noise performance.

With an output voltage of 2.5V, this device is capable of delivering a continuous output current of up to 500mA, making it suitable for a wide range of applications including portable devices, microcontrollers, and analog circuits. The REG103GA-A/2K5G4 offers excellent regulation over variations in line, load, and temperature, ensuring a stable and reliable power supply to sensitive electronic components.

The regulator features a low dropout voltage of typically 500mV at full load, which enhances the efficiency of the system by allowing operations closer to the battery voltage. This makes it an ideal choice for battery-powered applications where maximizing the usable range of the battery voltage is crucial.

The REG103GA-A/2K5G4 also boasts a low ground pin current, which is nearly constant over a wide range of output loads, contributing to the overall power efficiency. The device's fast transient response ensures stable output voltage during rapid changes in load, which is critical for high-performance digital circuits that have fast switching loads.

For noise-sensitive applications, the REG103GA-A/2K5G4 excels with its low output noise, which can be further reduced with the addition of an external bypass capacitor. The regulator also features built-in protection mechanisms, including thermal shutdown and current limit to safeguard the device and the load from adverse conditions.

Available in a small SOT223-5 package, the REG103GA-A/2K5G4 is designed for space-constrained applications. Its compact form factor, combined with its impressive features, makes it an excellent choice for designers looking for a high-quality power management solution.

Overall, the REG103GA-A/2K5G4 from Texas Instruments is an outstanding LDO voltage regulator that offers a combination of high performance, low power consumption, and robust protection features, making it an ideal choice for a multitude of electronic applications.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1228 $55.6140
11+ $9.1264 $100.3904
17+ $8.8412 $150.3004
24+ $8.5560 $205.3440
31+ $8.2708 $256.3948
41+ $7.4152 $304.0232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess