EN
  • EN
  • DE

REG104FA-A/500G3

Part No REG104FA-A/500G3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1A DDPAK / LDO Regulator Pos 1.295V to 5.5V 1A 6-Pin(5+Tab) TO-263 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 15V
Output Voltage 1.295V
Output Voltage MAX 5.5V
Voltage Dropout (Maximum) 0.58V @ 1A
Output Current 1A
Operating Supply Current 0.7mA ~ 1.8mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package DDPAK/TO-263-5
Win Source Part Number 793110-REG104FA-A/500G3
Popularity Medium
Supply and Demand Status Limited
Family Name REG104
Introduction Date April 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian REG104FA-A/500G3 CAD Model

Description

The REG104FA-A/500G3 is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and reliable power supply to sensitive electronic circuits. With a 500mA output current capacity, this regulator is ideal for a wide range of applications, including portable devices, microcontrollers, and analog circuits that require precise voltage regulation.

Key Features:

  • Output Voltage: The REG104FA-A/500G3 provides a fixed output voltage, ensuring a consistent power supply for your devices.
  • High Output Current: Capable of delivering up to 500mA, this LDO regulator can support a variety of components that require a moderate amount of current.
  • Low Dropout Voltage: The low dropout characteristic means that the regulator maintains regulation even when the input voltage is very close to the output voltage, enhancing efficiency and battery life in portable applications.
  • Excellent Load and Line Regulation: The device ensures minimal variation in output voltage under various load conditions and input voltage fluctuations, providing a stable power source for sensitive electronics.
  • Thermal and Overcurrent Protection: Built-in safety features protect the device and the connected components from damage due to overheating or excessive current draw.
  • Low Noise Performance: The REG104FA-A/500G3 is designed to produce minimal noise, making it suitable for noise-sensitive applications such as audio and RF circuits.

Applications:

  • Portable Devices: Ideal for battery-powered gadgets where power efficiency is crucial.
  • Microcontroller Power Supply: Provides a stable voltage source for microcontrollers and digital logic.
  • Post-Regulation for Switching Supplies: Can be used to smooth out the ripple and noise of a switching power supply output.
  • Analog Circuits: Ensures a noise-free power supply for analog circuitry, such as sensors and amplifiers.

The REG104FA-A/500G3 from Texas Instruments is a robust solution for applications requiring high-accuracy voltage regulation. Its combination of features makes it an excellent choice for designers looking to enhance system reliability and performance.

You May Also Be Interested in

Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7266 $52.3596
14+ $7.1603 $100.2442
22+ $6.9366 $152.6052
30+ $6.7128 $201.3840
39+ $6.4891 $253.0749
52+ $5.8178 $302.5256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess