The 1812CS-333XJBC is a ceramic wirewound chip inductor manufactured by Coilcraft. This inductor is part of the 1812CS series and is designed for applications requiring a larger inductance value than the 0603 or 0805 series, while still maintaining good high-frequency performance.
Applications:
- RF circuits
- Wireless communication devices
- Mobile phones
- GPS devices
- Bluetooth modules
- Broadband communication
- Matching networks
- Filter circuits
- Oscillators
Features:
- 1812 package size (0.180" x 0.120")
- High Q factor
- High Self-Resonant Frequency (SRF)
- Tight tolerance inductance values
- Ceramic construction
- RoHS compliant
Benefits:
- Larger inductance values compared to smaller packages
- Improved circuit performance due to high Q and SRF
- Stable performance over a wide temperature range
- Reduced losses in high-frequency circuits
- Reliable performance
Additional Details:
The 1812CS-333XJBC has an inductance value of 33 µH with a specified tolerance. The Self-Resonant Frequency (SRF) is chosen to give optimal performance at higher frequencies. The Q factor allows for low losses. The operating temperature is typically -40°C to +125°C. Reflow soldering compatible, in tape and reel format for automated assembly.
Used in impedance matching, RF filters, and other high-frequency applications that need larger inductance and good performance. Ceramic construction enables stability and reliability even in harsh conditions.