EN
  • EN
  • DE

SY8743FCC

Part No SY8743FCC
Manufacturer Silergy Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839330-SY8743FCC
Ultra Librarian 3D Model Ultra Librarian SY8743FCC CAD Model

Description

The SY8743FCC is a high-efficiency, synchronous step-down DC-DC converter from Silergy Corp. It is designed to deliver a stable output voltage from a wide input voltage range. This converter integrates power MOSFETs and a control scheme optimized for high efficiency and fast transient response. It is available in a compact package, making it suitable for space-constrained applications.

Applications:

  • Point-of-load regulators
  • Portable devices
  • Battery-powered systems
  • Industrial power supplies
  • Computing and server applications

Features:

  • Wide input voltage range: Supports a wide range of input voltages, typically from 4.5V to 18V, allowing for flexible power source options.
  • High efficiency: Achieves high efficiency, minimizing power loss and heat generation.
  • Integrated MOSFETs: Simplifies design and reduces component count by integrating power MOSFETs.
  • Adjustable output voltage: Allows for fine-tuning of the output voltage to meet specific application requirements.
  • Overcurrent protection: Protects the converter and load from damage due to overcurrent conditions.
  • Overvoltage protection: Prevents the output voltage from exceeding a safe level, protecting the load.
  • Short-circuit protection: Provides protection against short-circuit conditions, ensuring the converter's reliability.
  • Thermal shutdown: Shuts down the converter in the event of overheating, preventing damage.
  • Compact package: Available in a small package, suitable for space-constrained applications.

Benefits:

  • Increased efficiency: Reduces power consumption and extends battery life in portable applications.
  • Simplified design: Integrated MOSFETs and minimal external components simplify the design process.
  • Robust protection: Comprehensive protection features ensure reliable operation and prevent damage.
  • Flexible output voltage: Adjustable output voltage allows for customization to specific application needs.
  • Compact size: Small package size makes it suitable for space-constrained applications.

Additional Details:

The SY8743FCC typically operates at a high switching frequency, which allows for the use of smaller external components. It incorporates a current-mode control architecture for excellent line and load regulation. The device features a soft-start function to limit inrush current during startup, preventing voltage overshoot and ensuring stable operation. The thermal shutdown feature protects the device from overheating under abnormal operating conditions. Its efficiency and protection features make it suitable for a wide range of power supply applications.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,544 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess