EN
  • EN
  • DE

REG104GA-5G4

Part No REG104GA-5G4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 1A SOT223-6 / 1A Low-Dropout Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Voltage - Output (Min/Fixed) 5V
Maximum Dropout Voltage 0.58V at 1A
Current - Output 1A
Current - Quiescent (Iq) 0.7mA
Current - Supply (Maximum) 1.8mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SOT-223-6
Supplier Device Package SOT-223-6
Part Number Series REG104-5
Manufacturer Pack Quantity 78
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806381-REG104GA-5G4
Ultra Librarian 3D Model Ultra Librarian REG104GA-5G4 CAD Model

Description

The REG104GA-5G4 is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a fixed output of 5.4 volts. This component is a part of TI's extensive line of power management integrated circuits (ICs) and is specifically engineered to cater to a wide array of applications, including but not limited to consumer electronics, industrial equipment, and communication devices.

Key Features

  • Output Voltage: Provides a stable 5.4V output, essential for consistent performance in sensitive electronic circuits.
  • High Accuracy: Ensures tight output voltage regulation, which is crucial for reliable operation and longevity of the connected components.
  • Low Dropout Voltage: The device's low dropout characteristic means it can maintain output regulation with a minimal difference between the input and output voltages, making it highly efficient in battery-powered applications.
  • Thermal Protection: Built-in thermal shutdown feature safeguards the regulator from overheating, enhancing the product's reliability and safety.
  • Current and Power Limiting: Integrated current limit and power limiting functions protect the IC and the load from damage due to excessive current draw or power dissipation.
  • Fast Transient Response: Capable of maintaining stable output despite rapid changes in load, making it ideal for applications with dynamic power requirements.

Applications

  • Consumer Electronics: Ideal for powering sensitive microcontrollers, memory modules, and other digital ICs in devices such as smartphones, tablets, and laptops.
  • Industrial Equipment: Can be used in automated control systems, sensors, and monitoring devices that require consistent voltage levels for accurate data processing.
  • Communication Devices: Suitable for use in networking hardware like routers, switches, and modems that demand stable power for reliable data transmission.

The REG104GA-5G4 from Texas Instruments exemplifies a commitment to delivering high-quality power solutions that meet the demands of modern electronic devices. With its robust feature set and reliable performance, this LDO voltage regulator is an excellent choice for engineers and designers looking to enhance the performance and stability of their power-sensitive applications.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5973 $52.9865
12+ $8.6953 $104.3436
18+ $8.4235 $151.6230
25+ $8.1518 $203.7950
32+ $7.8801 $252.1632
43+ $7.0649 $303.7907
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,260 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess