The REG1117-5 is a high-performance voltage regulator from Texas Instruments, designed to offer a stable and reliable power supply for a wide array of electronic applications. This regulator provides a fixed output voltage of 5V, which is essential for powering microcontrollers, digital circuits, and other sensitive electronic components that require a consistent voltage level.
Key Features
- Output Voltage: Fixed 5V with high accuracy.
- Output Current: Capable of delivering up to 800mA of continuous output current.
- Low Dropout: Features a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage.
- Thermal Protection: Integrated thermal shutdown mechanism protects the device from overheating and potential damage.
- Short Circuit Protection: Offers robust short circuit protection to safeguard the regulator and the connected load from faults.
- Package Options: Available in several package types to suit different mounting and space requirements.
Applications
The REG1117-5 voltage regulator is versatile and can be used in a variety of applications, including:
- Consumer Electronics
- Computer Systems
- Telecommunications Equipment
- Portable Battery-Powered Devices
- Industrial Controls
Performance Benefits
With its high efficiency and low dropout performance, the REG1117-5 is an excellent choice for designs where energy conservation is critical. Its ability to maintain a stable output voltage despite fluctuations in the input supply or variations in load conditions makes it highly reliable for sensitive electronic devices.
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the REG1117-5 is no exception. It is built with the high standards of manufacturing and testing that TI is recognized for, ensuring that each component delivers consistent performance and longevity.