EN
  • EN
  • DE

REG1117FA

Part No REG1117FA
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1A DDPAK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 15V
Voltage - Output (Min/Fixed) 1.25V
Voltage - Output (Max) 13.5V
Voltage Dropout (Max) 1.55V @ 1A
Current - Output 1A
Current - Quiescent (Iq) 10 mA
PSRR 62dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Supplier Device Package DDPAK/TO-263-3
Base Product Number REG111
Standard Package 49 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 659746-REG1117FA
Ultra Librarian 3D Model Ultra Librarian REG1117FA CAD Model

Description

Product Overview: REG1117FA from Texas Instruments

The REG1117FA is a high-performance, low-dropout (LDO) voltage regulator from the reputable manufacturer Texas Instruments (TI). This regulator is designed to provide a stable and reliable power supply for a wide range of applications, including but not limited to consumer electronics, automotive systems, and industrial equipment.

Key Features:

  • Output Voltage: The REG1117FA offers a fixed output voltage option, ensuring a consistent and precise voltage supply for sensitive electronic components.
  • Dropout Voltage: With a low dropout voltage, this LDO regulator maintains its output regulation with minimal difference between the input and output voltages, which is essential for battery-operated devices.
  • Current Capacity: Capable of delivering up to 800mA of output current, the REG1117FA can power a broad range of devices, from microcontrollers to small motors.
  • Thermal Protection: The device features built-in thermal shutdown protection, safeguarding it and your system from the risks of overheating.
  • Package Options: The REG1117FA is available in several package types, allowing for flexible integration into various design layouts.

Applications:

The versatility of the REG1117FA makes it suitable for an array of applications, including:

  • Power management for microprocessors and DSPs
  • Post-regulation for switching power supplies
  • Battery chargers
  • Consumer electronics such as audio and video equipment
  • Automotive electronics, including navigation and infotainment systems

Quality and Reliability:

As with all Texas Instruments products, the REG1117FA is manufactured to the highest quality standards, ensuring long-term reliability and performance. TI's commitment to excellence means that the REG1117FA is a product you can trust to power your critical applications.

Support and Resources:

TI provides comprehensive support and resources for the REG1117FA, including detailed datasheets, application notes, and design tools. Customers can also access TI's technical support services for any product-related inquiries or assistance.

You May Also Be Interested in

SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Panasonic
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6534 $50.4146
46+ $2.1771 $100.1466
72+ $2.1091 $151.8552
98+ $2.0410 $200.0180
127+ $1.9730 $250.5710
170+ $1.7689 $300.7130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess