EN
  • EN
  • DE

REG1117FAKTTTG3

Part No REG1117FAKTTTG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.25V to 13.5V 1A 4-Pin(3+Tab) TO-263 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 1 %
Mounting SMD (SMT)
Case / Package TO-263
Dropout Voltage 1.2 V
Input Bias Current 4 mA
Lead Free Contains Lead
Max Input Voltage 15 V
Maximum Operating Temperature 125 °C
Max Output Current 1 A
Max Output Voltage 13.5 V
Min Current Limit 1 A
Min Input Voltage 3.8 V
Min Operating Temperature -40 °C
Min Output Voltage 1.5 V
Number of Outputs 1
Number of Pins 3
Number of Regulators 1
Output Current 1 A
Output Type Adjustable
Output Voltage 13.5 V
Polarity Positive
Quiescent Current 4 mA
Radiation Hardening No
REACH SVHC Unknown
Reference Voltage 1.262 V
RoHS Compliant
Win Source Part Number 1088004-REG1117FAKTTTG3
Categories PMIC - Voltage Regulators - Linear
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian REG1117FAKTTTG3 CAD Model

Description

The REG1117FAKTTTG3 is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a continuous output current of up to 800mA. This LDO regulator is ideal for a wide range of applications, including but not limited to, consumer electronics, automotive systems, and industrial equipment.

Key Features

  • Output Voltage: The REG1117FAKTTTG3 provides a fixed output voltage, ensuring a stable and reliable power supply for sensitive electronic components.
  • Low Dropout: With its low dropout performance, this regulator operates efficiently even when the input voltage is very close to the output voltage, minimizing power loss and improving overall system efficiency.
  • High Output Current: Capable of delivering up to 800mA, this LDO can support a wide range of power requirements for various devices and applications.
  • Thermal Protection: The built-in thermal protection feature helps prevent the regulator from overheating, ensuring safe operation and longevity of the product.
  • Short Circuit Protection: The device includes short circuit protection to safeguard against potential damage caused by output short conditions.
  • Package: The REG1117FAKTTTG3 comes in a TO-263 package, which is known for its excellent power dissipation and small footprint, making it suitable for space-constrained applications.

Applications

This voltage regulator is versatile and can be used in a variety of applications, including:

  • Consumer Electronics: Used in devices such as smartphones, tablets, and laptops to provide stable power to sensitive components.
  • Automotive Systems: Ideal for in-vehicle electronics that require consistent and reliable power supply.
  • Industrial Equipment: Provides the necessary voltage regulation for machinery and control systems in industrial settings.

With its robust feature set and reliable performance, the REG1117FAKTTTG3 from Texas Instruments is a top choice for designers and engineers looking for a dependable voltage regulator solution.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess