EN
  • EN
  • DE

REG710NA-3

Part No REG710NA-3
Manufacturer Texas Instruments
Description 60mA, 5.0V, Buck/Boost Charge Pump in ThinSOT-23 and ThinQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1242456-REG710NA-3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Audio, Imaging, Video & Vision, Consumer Electronics, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian REG710NA-3 CAD Model

Description

The REG710NA-3 is a highly efficient, compact, switch-mode buck-boost charge pump manufactured by Texas Instruments. This versatile component is designed to deliver a regulated output voltage from an unregulated input voltage, ensuring a stable power supply for various electronic applications.

Key Features:

  • Output Voltage: The REG710NA-3 provides a fixed output voltage of 3.3V, which is essential for consistent and reliable operation of low-voltage circuits.
  • High Efficiency: With an efficiency of up to 96%, this charge pump minimizes energy loss, making it suitable for battery-powered devices where power conservation is critical.
  • Low Noise: It features a low-noise operation, which is crucial for applications that require minimal interference, such as RF or precision analog circuits.
  • Wide Input Voltage Range: The device supports an input voltage range from 1.8V to 5.5V, accommodating a variety of power sources and making it highly versatile for different design requirements.
  • Small Footprint: The REG710NA-3 comes in a tiny 6-pin SOT-23 package, making it ideal for space-constrained applications.
  • Low Shutdown Current: It features a low shutdown current of less than 1µA, which helps in extending battery life in portable applications when the device is not active.

Applications:

The REG710NA-3 is suitable for a wide range of applications, including but not limited to:

  • Portable Devices
  • Handheld Instruments
  • GPS Receivers
  • Wireless Headsets
  • Bluetooth Accessories

Reliability and Support:

Texas Instruments is known for its commitment to quality and reliability, and the REG710NA-3 is no exception. It is designed to meet the rigorous standards expected of industrial-grade components. TI also provides extensive technical support and documentation, making the integration of the REG710NA-3 into your design project straightforward and reliable.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8672 $50.2736
32+ $3.1731 $101.5392
49+ $3.0740 $150.6260
68+ $2.9748 $202.2864
87+ $2.8757 $250.1859
117+ $2.5782 $301.6494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess