EN
  • EN
  • DE

RF430F5175TIRKVRQ1

Part No RF430F5175TIRKVRQ1
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description PROTOTYPE / IC RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Series -
Package Bulk
Product Status Active
Base Product Number RF430
Win Source Part Number 1379667-RF430F5175TIRKVRQ1
Ultra Librarian 3D Model Ultra Librarian RF430F5175TIRKVRQ1 CAD Model

Description

RF430F5175TIRKVRQ1 - Texas Instruments

The RF430F5175TIRKVRQ1 is a highly integrated wireless transponder IC from Texas Instruments, designed to deliver high-performance, low-power radio frequency (RF) communication with the added functionality of a programmable microcontroller. This versatile chip is ideal for a wide range of applications, including automotive, industrial, medical, and consumer electronics, where contactless communication and data exchange are essential.

Key Features:

  • ISO 15693 Compliant: The device supports the ISO 15693 standard for vicinity cards, ensuring compatibility with a broad range of RFID readers and systems.
  • Integrated 14-bit Analog-to-Digital Converter (ADC): The onboard ADC allows for precise measurement of analog signals, making the chip suitable for sensor-based applications.
  • Programmable Microcontroller: Equipped with a 16-bit low-power MSP430 microcontroller, the RF430F5175TIRKVRQ1 can handle complex processing tasks and enables customization for specific application needs.
  • Low Power Consumption: The device is designed for energy efficiency, which is critical for battery-operated or energy-harvesting systems.
  • Enhanced Security Features: The IC includes security measures such as encrypted communication and password protection to safeguard data integrity and privacy.
  • Flexible Memory Architecture: With integrated Ferroelectric Random Access Memory (FRAM), the chip provides fast data access and retention, even without power.

Applications:

  • Automotive keyless entry and start systems
  • Wireless sensor nodes and data loggers
  • Access control and asset tracking
  • Medical devices for patient monitoring
  • Consumer electronics for smart home automation

The RF430F5175TIRKVRQ1 from Texas Instruments represents a sophisticated blend of RF communication capabilities with the power of a programmable microcontroller, enabling developers to create innovative, low-power, and secure wireless solutions. Its robust feature set and adherence to industry standards make it a top choice for designers looking to integrate contactless communication and data handling into their products.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Broadcom Limited
IC RF WIFI 11AX 2X2
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Broadcom Limited
11AX 2X2 2.4/5/6 GHZ MAC/PHY/RAD
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1882 $64.7528
8+ $13.2826 $106.2608
12+ $12.8675 $154.4100
17+ $12.4524 $211.6908
21+ $12.0374 $252.7854
28+ $10.7921 $302.1788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess